Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704ZPBF IRF3704ZPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069270-IRF3704ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Family Name: IRF3704 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 67A (Tc) Gate-Source Threshold Voltage: 2.55V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1220pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): 2SK3405; 2SK3571-A; 2SK3571; 2SK3405-AZ; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069270-IRF3704ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Family Name: IRF3704 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 67A (Tc) Gate-Source Threshold Voltage: 2.55V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1220pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): 2SK3405; 2SK3571-A; 2SK3571; 2SK3405-AZ; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704ZPBF
069270-IRF3704ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704ZPBF 069270-IRF3704ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069270-IRF3704ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Family Name: IRF3704 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 67A (Tc) Gate-Source Threshold Voltage: 2.55V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1220pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): 2SK3405; 2SK3571-A; 2SK3571; 2SK3405-AZ; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069270-IRF3704ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57W (Tc)
Family Name: IRF3704
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 67A (Tc)
Gate-Source Threshold Voltage: 2.55V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1220pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): 2SK3405; 2SK3571-A; 2SK3571; 2SK3405-AZ;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 67A MOSFET Transistor
278-IRF3704ZPBF
20V 67A MOSFET Transistor 278-IRF3704ZPBF
MOSFET N-CH 20V 67A TO220AB Product overview: IRF3704ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 67A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 67A TO220AB Product overview: IRF3704ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 67A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3704ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3704ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3704ZPBF-ND
Single FETs, MOSFETs IRF3704ZPBF-ND
N-Channel 20V 67A (Tc) 57W (Tc) Through Hole TO-220AB

N-Channel 20V 67A (Tc) 57W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3704ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3704ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3704ZPBF
MOSFET N-CH 20V 67A TO220AB

MOSFET N-CH 20V 67A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 069270-IRF3704ZPBF 278-IRF3704ZPBF IRF3704ZPBF-ND IRF3704ZPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3704ZPBF 20V 67A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 57000 milliwatts 57000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers