Power Field-Effect Transistor, 120A I(D), 40V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
MOSFET N-CH 40V 180A D2PAK Product overview: IRF1404ZSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1404ZSPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205290-IRF1404ZSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 4340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
N-Channel 40V 180A (Tc) 200W (Tc) Surface Mount D2PAK
D2PAK MOSFETs ROHS
MOSFET N-CH 40V 180A D2PAK
MOSFET N-CH 40V 180A D2PAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF1404ZSPBF | 278-IRF1404ZSPBF | 205290-IRF1404ZSPBF | IRF1404ZSPBF-ND | IRF1404ZSPBF | IRF1404ZSPBF | IRF1404ZSPBF |
| Product Name | 40V 180A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1404ZSPBF | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| rDS(on) | 0.0037 ohms | ||||||
| Package Type | D2PAK | Tube | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Packing Method | Tube; Tube | Tube | Rail; Tube; Tube/Rail | Tube; Tube | |||
| MOSFET Operating Mode | Enhancement |