Manufacturer: Infineon Technologies
Win Source Part Number: 069260-IRF3000PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 730pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 960mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Channel 300V 1.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 300V 1.6A 8SO Product overview: IRF3000PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3000PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 300V 1.6A 8SO
MOSFET N-CH 300V 1.6A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069260-IRF3000PBF | IRF3000PBF-ND | 278-IRF3000PBF | IRF3000PBF | IRF3000PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3000PBF | Single FETs, MOSFETs | 300V 1.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 300 volts | 300 volts | |||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |