Infineon Technologies AG MOSFETs IRF2907ZSTRLPBF

Description
Infineon MOSFET IRF2907ZSTRLPBF
Request a Quote Datasheet
Description
Infineon MOSFET IRF2907ZSTRLPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2144446P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144446P
MOSFETs 2144446P
Infineon MOSFET IRF2907ZSTRLPBF

Infineon MOSFET IRF2907ZSTRLPBF

Supplier's Site
MOSFETs - 2144445 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144445
MOSFETs 2144445
Infineon MOSFET IRF2907ZSTRLPBF

Infineon MOSFET IRF2907ZSTRLPBF

Supplier's Site
MOSFETs - 2144446 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144446
MOSFETs 2144446
Infineon MOSFET IRF2907ZSTRLPBF

Infineon MOSFET IRF2907ZSTRLPBF

Supplier's Site
Single FETs, MOSFETs - IRF2907ZSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2907ZSTRLPBFTR-ND
Single FETs, MOSFETs IRF2907ZSTRLPBFTR-ND
N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF2907ZSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2907ZSTRLPBFCT-ND
Single FETs, MOSFETs IRF2907ZSTRLPBFCT-ND
N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF2907ZSTRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2907ZSTRLPBFDKR-ND
Single FETs, MOSFETs IRF2907ZSTRLPBFDKR-ND
N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZSTRLPBF - 135581-IRF2907ZSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZSTRLPBF
135581-IRF2907ZSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZSTRLPBF 135581-IRF2907ZSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 135581-IRF2907ZSTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 135581-IRF2907ZSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75V 160A MOSFET Transistor
278-IRF2907ZSTRLPBF
75V 160A MOSFET Transistor 278-IRF2907ZSTRLPBF
MOSFET N-CH 75V 160A D2PAK Product overview: IRF2907ZSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2907ZSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 160A D2PAK Product overview: IRF2907ZSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2907ZSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 170A 4.5mOhm 180nC

MOSFET MOSFT 75V 170A 4.5mOhm 180nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF2907ZSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF2907ZSTRLPBF
Single FETs, MOSFETs IRF2907ZSTRLPBF
MOSFET N-CH 75V 160A D2PAK

MOSFET N-CH 75V 160A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2907ZSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2907ZSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2907ZSTRLPBF
MOSFET N-CH 75V 160A D2PAK

MOSFET N-CH 75V 160A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2144446P 2144445 IRF2907ZSTRLPBFTR-ND 135581-IRF2907ZSTRLPBF 278-IRF2907ZSTRLPBF IRF2907ZSTRLPBF IRF2907ZSTRLPBF IRF2907ZSTRLPBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2907ZSTRLPBF 75V 160A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Number of units in IC 1
V(BR)DSS 75 volts 75 volts 75 volts
PD 300000 milliwatts 330 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data