150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
Benefits
Applications
Designers who used this product also designed with
1
2
N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 150V 43A D2PAK Product overview: IRF3415S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415S can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186965-IRF3415S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 200W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 43A
Rds On (Maximum) at Id, Vgs: 42mOhm at 22A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 200nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V
MOSFET N-CH 150V 43A D2PAK
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | IRF3415S | IRF3415S-ND | 278-IRF3415S | 1186965-IRF3415S | IRF3415S |
| Product Name | N-Channel Power MOSFET | Single FETs, MOSFETs | 150V 43A MOSFET Transistor | FETs - Single - IRF3415S | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Si/SiC | ||||
| rDS(on) | 0.0420 ohms | ||||
| TJ | 175 C (347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-263; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | TO-263; SOT3 | -55degC ~ 175degC (TJ) |