The IRF450 is a 500V N-channel HEXFET® MOSFET in a TO-204AA (TO-3) package, designed for high-reliability applications such as switching power supplies and motor controls. It has a continuous drain current of 12A at 25°C and 7.75A at 100°C, with a maximum on-state resistance of 0.400Ω at 10V gate voltage. The device supports repetitive avalanche energy up to 15mJ and a peak diode recovery dv/dt of 3.5V/ns. It is hermetically sealed, has a junction temperature range of -55°C to +150°C, and meets ESD Class 3A per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 0.83°C/W.
500V Single N-Channel Hi-Rel MOSFET in a TO-204AA package - A IRF450 with Hermetic Packaging
Benefits
Similar Parts
2N6770
A 2N6770 with Hermetic Packaging
IRF450
A IRF450 with Hermetic Packaging
JANTX2N6770
A JANTX2N6770 with Hermetic Packaging
JANTXV2N6770
A JANTXV2N6770 with Hermetic Packaging
Manufacturer: Infineon Technologies
Win Source Part Number: 069286-IRF450
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-204AA (TO-3)
Dimension: TO-204AA, TO-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 2700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
N-Channel 500V 12A (Tc) 150W (Tc) Through Hole TO-204AA (TO-3)
MOSFET N-CH 500V 12A TO204AA Product overview: IRF450 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF450 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 12A TO204AA
MOSFET N-CH 500V 12A TO204AA
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 500V, 0.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-204AA, TO-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET Transistor, N Channel, 12 A, 500 V, 400 mohm, 10 V, 4 V RoHS Compliant: No
| Infineon Technologies AG | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF450 | 069286-IRF450 | IRF450-ND | 278-IRF450 | IRF450 | IRF450 | 17524877 | 40Y2460 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRF450 | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF450 | Single FETs, MOSFETs | 500V 12A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Mosfet Transistor, N Channel, 12 A, 500 V, 400 Mohm, 10 V, 4 V Rohs Compliant Infineon |
| Polarity | N-Channel; N | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | M-TO204-3 | TO-3; SOT3; TO-204AA (TO-3) | TO-3; TO-204AA, TO-3 | Tube | TO-204AA, TO-3 | TO-204AA, TO-3 | TO-3 | |
| Packing Method | Tray; TRAY | Rail; Tube; Tube/Rail | Tube | Tube; Tube | ||||
| V(BR)DSS | 500 volts | 500 volts | 500 volts | |||||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts |