Manufacturer: Vishay
Win Source Part Number: 921432-IRF630STRL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRF630
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 200V 9A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 200V 9A D2PAK Product overview: IRF630STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF630STRL can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 9A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 921432-IRF630STRL | IRF630STRL-ND | 278-IRF630STRL | IRF630STRL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF630STRL | Single FETs, MOSFETs | 200V 9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |