N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount D2PAK
MOSFET N-CH 20V 110A D2PAK Product overview: IRF3711STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711STRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046486-IRF3711STRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 120W (Tc)
Family Name: IRF3711
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 2980pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): 2SK3467-ZK; 2SK3467-ZK-AZ; SUB85N02-06;
Introduction Date: March 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 110A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF3711STRLPBFTR-ND | 278-IRF3711STRLPBF | 1046486-IRF3711STRLPBF | IRF3711STRLPBF |
| Product Name | Single FETs, MOSFETs | 20V 110A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711STRLPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| PD | 3100 milliwatts | 3100 to 120000 milliwatts |