Infineon Technologies AG Single FETs, MOSFETs IRF2807ZSTRLPBF

Description
N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF2807ZSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2807ZSTRLPBFTR-ND
Single FETs, MOSFETs IRF2807ZSTRLPBFTR-ND
N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D2PAK

N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF2807ZSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2807ZSTRLPBFCT-ND
Single FETs, MOSFETs IRF2807ZSTRLPBFCT-ND
N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D2PAK

N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
75V 75A MOSFET Transistor
278-IRF2807ZSTRLPBF
75V 75A MOSFET Transistor 278-IRF2807ZSTRLPBF
MOSFET N-CH 75V 75A D2PAK Product overview: IRF2807ZSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2807ZSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 75A D2PAK Product overview: IRF2807ZSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2807ZSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2807ZSTRLPBF - 1046423-IRF2807ZSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2807ZSTRLPBF
1046423-IRF2807ZSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2807ZSTRLPBF 1046423-IRF2807ZSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046423-IRF2807ZSTRL PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 53A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046423-IRF2807ZSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 53A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 75V, 75A, To-263-3; Transistor Polarity Infineon - 43AC3285 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 75V, 75A, To-263-3; Transistor Polarity Infineon
43AC3285
Mosfet, N-Ch, 75V, 75A, To-263-3; Transistor Polarity Infineon 43AC3285
MOSFET, N-CH, 75V, 75A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 75V, 75A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 89A 9.4mOhm 71nC

MOSFET MOSFT 75V 89A 9.4mOhm 71nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF2807ZSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF2807ZSTRLPBF
Single FETs, MOSFETs IRF2807ZSTRLPBF
MOSFET N-CH 75V 75A D2PAK

MOSFET N-CH 75V 75A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2807ZSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2807ZSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2807ZSTRLPBF
MOSFET N-CH 75V 75A D2PAK

MOSFET N-CH 75V 75A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF2807ZSTRLPBFTR-ND 278-IRF2807ZSTRLPBF 1046423-IRF2807ZSTRLPBF 43AC3285 IRF2807ZSTRLPBF IRF2807ZSTRLPBF IRF2807ZSTRLPBF
Product Name Single FETs, MOSFETs 75V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2807ZSTRLPBF Mosfet, N-Ch, 75V, 75A, To-263-3; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; D2PAK TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts 75 volts 75 volts
Transconductance 0.0670 kS
Unlock Full Specs
to access all available technical data