Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF614PBF IRF614PBF

Description
Manufacturer: Vishay Win Source Part Number: 875016-IRF614PBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 2.7A (Tc) 36W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IRF614 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 875016-IRF614PBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 2.7A (Tc) 36W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IRF614 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF614PBF - 875016-IRF614PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF614PBF
875016-IRF614PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF614PBF 875016-IRF614PBF
Manufacturer: Vishay Win Source Part Number: 875016-IRF614PBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 2.7A (Tc) 36W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IRF614 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 875016-IRF614PBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 2.7A (Tc) 36W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IRF614
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
250V 2.7A MOSFET Transistor
278-IRF614PBF
250V 2.7A MOSFET Transistor 278-IRF614PBF
MOSFET N-CH 250V 2.7A TO220AB Product overview: IRF614PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF614PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 2.7A TO220AB Product overview: IRF614PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF614PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF614PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF614PBF-ND
Single FETs, MOSFETs IRF614PBF-ND
N-Channel 250V 2.7A (Tc) 36W (Tc) Through Hole TO-220AB

N-Channel 250V 2.7A (Tc) 36W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET N-CH 250V 2.7A TO-220AB - 880-IRF614PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 2.7A TO-220AB
880-IRF614PBF
MOSFET N-CH 250V 2.7A TO-220AB 880-IRF614PBF
MOSFET N-CH 250V 2.7A TO-220AB

MOSFET N-CH 250V 2.7A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF614PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF614PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF614PBF
MOSFET N-CH 250V 2.7A TO220AB

MOSFET N-CH 250V 2.7A TO220AB

Supplier's Site
N Channel Mosfet, 250V, 2.7A To-220; Channel Type Vishay - 63J7329 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 2.7A To-220; Channel Type Vishay
63J7329
N Channel Mosfet, 250V, 2.7A To-220; Channel Type Vishay 63J7329
N CHANNEL MOSFET, 250V, 2.7A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 2.7A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET

MOSFET N-CH 250V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 875016-IRF614PBF 278-IRF614PBF IRF614PBF-ND 880-IRF614PBF IRF614PBF 63J7329 IRF614PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF614PBF 250V 2.7A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 250V 2.7A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 250V, 2.7A To-220; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 -55degC ~ 150degC (TJ) TO-3; TO-220
MOSFET Operating Mode Enhancement
PD 36 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data