Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415STRLPBF IRF3415STRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 015759-IRF3415STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Family Name: IRF3415S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): FQB46N15TM-NL; FQB46N15TM; FQB46N15TM-AM002; FQB46N15; Introduction Date: May 13, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 015759-IRF3415STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Family Name: IRF3415S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): FQB46N15TM-NL; FQB46N15TM; FQB46N15TM-AM002; FQB46N15; Introduction Date: May 13, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415STRLPBF - 015759-IRF3415STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415STRLPBF
015759-IRF3415STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415STRLPBF 015759-IRF3415STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 015759-IRF3415STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Family Name: IRF3415S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): FQB46N15TM-NL; FQB46N15TM; FQB46N15TM-AM002; FQB46N15; Introduction Date: May 13, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 015759-IRF3415STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Family Name: IRF3415S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): FQB46N15TM-NL; FQB46N15TM; FQB46N15TM-AM002; FQB46N15;
Introduction Date: May 13, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF3415STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3415STRLPBFCT-ND
Single FETs, MOSFETs IRF3415STRLPBFCT-ND
N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3415STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3415STRLPBFDKR-ND
Single FETs, MOSFETs IRF3415STRLPBFDKR-ND
N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF3415STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3415STRLPBFTR-ND
Single FETs, MOSFETs IRF3415STRLPBFTR-ND
N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
150V 43A MOSFET Transistor
278-IRF3415STRLPBF
150V 43A MOSFET Transistor 278-IRF3415STRLPBF
MOSFET N-CH 150V 43A D2PAK Product overview: IRF3415STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 43A D2PAK Product overview: IRF3415STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3415STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 43A, To-263Ab; Transistor Polarity Infineon - 13AC9176 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 43A, To-263Ab; Transistor Polarity Infineon
13AC9176
Mosfet, N-Ch, 150V, 43A, To-263Ab; Transistor Polarity Infineon 13AC9176
MOSFET, N-CH, 150V, 43A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 43A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 108049008 - Radwell International
Willingboro, NJ, United States
Transistor
108049008
Transistor 108049008
(PRICE/TC) MOSFET, N-CH, 150V, 43A, TO-263AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(ON):0.042OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 150V, 43A, TO-263AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(ON):0.042OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF3415STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3415STRLPBF
Single FETs, MOSFETs IRF3415STRLPBF
MOSFET N-CH 150V 43A D2PAK

MOSFET N-CH 150V 43A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3415STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3415STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3415STRLPBF
MOSFET N-CH 150V 43A D2PAK

MOSFET N-CH 150V 43A D2PAK

Supplier's Site
MOSFET N-CH 150V 43A D2PAK - 376-IRF3415STRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 43A D2PAK
376-IRF3415STRLPBF
MOSFET N-CH 150V 43A D2PAK 376-IRF3415STRLPBF
MOSFET N-CH 150V 43A D2PAK

MOSFET N-CH 150V 43A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 43A 42mOhm 133.3nC

MOSFET MOSFT 150V 43A 42mOhm 133.3nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 015759-IRF3415STRLPBF IRF3415STRLPBFCT-ND 278-IRF3415STRLPBF 13AC9176 108049008 IRF3415STRLPBF IRF3415STRLPBF 376-IRF3415STRLPBF IRF3415STRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415STRLPBF Single FETs, MOSFETs 150V 43A MOSFET Transistor Mosfet, N-Ch, 150V, 43A, To-263Ab; Transistor Polarity Infineon Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V 43A D2PAK MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
PD 3800 to 200000 milliwatts 3.8 milliwatts 3800 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data