Infineon Technologies AG Single FETs, MOSFETs IRF2804STRLPBF

Description
N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote
Description
N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number 13AC9173, is designed for high-performance applications with a maximum drain-source voltage of 40V and a continuous drain current rating of 75A. It features an ultra-low on-resistance of 2.0 m,Ѷ, which enhances efficiency in power management. The device operates effectively at a junction temperature of up to 175°C, making it suitable for demanding thermal environments. Fast switching capabilities and a robust repetitive avalanche rating further contribute to its reliability in various applications. This MOSFET is lead-free and complies with RoHS standards, ensuring it meets environmental regulations. The TO-263 package facilitates easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number 13AC9173, is designed for high-performance applications with a maximum drain-source voltage of 40V and a continuous drain current rating of 75A. It features an ultra-low on-resistance of 2.0 m,Ѷ, which enhances efficiency in power management. The device operates effectively at a junction temperature of up to 175°C, making it suitable for demanding thermal environments. Fast switching capabilities and a robust repetitive avalanche rating further contribute to its reliability in various applications. This MOSFET is lead-free and complies with RoHS standards, ensuring it meets environmental regulations. The TO-263 package facilitates easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF2804STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804STRLPBFDKR-ND
Single FETs, MOSFETs IRF2804STRLPBFDKR-ND
N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF2804STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804STRLPBFCT-ND
Single FETs, MOSFETs IRF2804STRLPBFCT-ND
N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF2804STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2804STRLPBFTR-ND
Single FETs, MOSFETs IRF2804STRLPBFTR-ND
N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
40V 75A MOSFET Transistor
278-IRF2804STRLPBF
40V 75A MOSFET Transistor 278-IRF2804STRLPBF
MOSFET N-CH 40V 75A D2PAK Product overview: IRF2804STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 75A D2PAK Product overview: IRF2804STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2804STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRLPBF - 129107-IRF2804STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRLPBF
129107-IRF2804STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRLPBF 129107-IRF2804STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 129107-IRF2804STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRF2804S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 6450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): BUK762R0-40E,118; BUK762R9-40E,118; BUK964R1-40E,118; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 129107-IRF2804STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRF2804S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 6450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): BUK762R0-40E,118; BUK762R9-40E,118; BUK964R1-40E,118;
Introduction Date: August 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2579281P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579281P
MOSFETs 2579281P
Infineon MOSFET IRF2804STRLPBF

Infineon MOSFET IRF2804STRLPBF

Supplier's Site
MOSFETs - 2579281 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579281
MOSFETs 2579281
Infineon MOSFET IRF2804STRLPBF

Infineon MOSFET IRF2804STRLPBF

Supplier's Site
MOSFETs - 2579280 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579280
MOSFETs 2579280
Infineon MOSFET IRF2804STRLPBF

Infineon MOSFET IRF2804STRLPBF

Supplier's Site
Single FETs, MOSFETs - IRF2804STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF2804STRLPBF
Single FETs, MOSFETs IRF2804STRLPBF
MOSFET N-CH 40V 75A D2PAK

MOSFET N-CH 40V 75A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 280A 2.3mOhm 160nC Qg

MOSFET MOSFT 40V 280A 2.3mOhm 160nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2804STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2804STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2804STRLPBF
MOSFET N-CH 40V 75A D2PAK

MOSFET N-CH 40V 75A D2PAK

Supplier's Site
Mosfet, N-Ch, 40V, 75A, To-263; Transistor Polarity Infineon - 13AC9173 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 75A, To-263; Transistor Polarity Infineon
13AC9173
Mosfet, N-Ch, 40V, 75A, To-263; Transistor Polarity Infineon 13AC9173
MOSFET, N-CH, 40V, 75A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 75A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:75A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF2804STRLPBFDKR-ND 278-IRF2804STRLPBF 129107-IRF2804STRLPBF 2579281P IRF2804STRLPBF IRF2804STRLPBF IRF2804STRLPBF 13AC9173
Product Name Single FETs, MOSFETs 40V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2804STRLPBF MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 75A, To-263; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; D2PAK TO-262 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
Transconductance 0.1300 kS
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4905S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers