Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF620PBF-BE3

Description
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF620PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF620PBF-BE3-ND
Single FETs, MOSFETs 742-IRF620PBF-BE3-ND
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF620PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF620PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF620PBF-BE3
MOSFET N-CH 200V 5.2A TO220AB

MOSFET N-CH 200V 5.2A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 742-IRF620PBF-BE3-ND IRF620PBF-BE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Specs
Package Type D2PAK
Packing Method 100
View Details