Infineon Technologies AG Single FETs, MOSFETs IRF540ZPBF

Description
N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF540ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540ZPBF-ND
Single FETs, MOSFETs IRF540ZPBF-ND
N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB

N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 6886872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886872
MOSFETs 6886872
Infineon IRF540ZPBF MOSFET

Infineon IRF540ZPBF MOSFET

Supplier's Site
MOSFETs - 1249001 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1249001
MOSFETs 1249001
Infineon IRF540ZPBF MOSFET

Infineon IRF540ZPBF MOSFET

Supplier's Site
Singapore, Singapore
100V 36A MOSFET Transistor
278-IRF540ZPBF
100V 36A MOSFET Transistor 278-IRF540ZPBF
MOSFET N-CH 100V 36A TO220AB Product overview: IRF540ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 36A TO220AB Product overview: IRF540ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540ZPBF - 069294-IRF540ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540ZPBF
069294-IRF540ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540ZPBF 069294-IRF540ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069294-IRF540ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 92W (Tc) Family Name: IRF540 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26.5 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): STP40NF10L; STP30N10F7; SiHFZ40; SiHFZ40-E3; Introduction Date: January 14, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069294-IRF540ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 92W (Tc)
Family Name: IRF540
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26.5 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): STP40NF10L; STP30N10F7; SiHFZ40; SiHFZ40-E3;
Introduction Date: January 14, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 21Milliohms;ID 36A;TO-220AB;PD 92W;gFS 36V - 70016922 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 21Milliohms;ID 36A;TO-220AB;PD 92W;gFS 36V
70016922
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 21Milliohms;ID 36A;TO-220AB;PD 92W;gFS 36V 70016922
Power MOSFET, Pulsed Drain Current 92 A, Input Capacitance 1770 pF Advanced process technology Ultra low on-resistance 175 °C operating temperature Fast switching Repetitive avalanche allowed up to Tjmax Lead-free Specifically designed for automotive applications, this HEXFET® power MOSFET utilizes the latest processing techniques to achieve extremely low on-resistance per silicon area. Additional features of this design are a 175 °C junction operating temperature

Power MOSFET, Pulsed Drain Current 92 A, Input Capacitance 1770 pF

  • Advanced process technology
  • Ultra low on-resistance
  • 175 °C operating temperature
  • Fast switching
  • Repetitive avalanche allowed up to Tjmax
  • Lead-free
    Specifically designed for automotive applications, this HEXFET® power MOSFET utilizes the latest processing techniques to achieve extremely low on-resistance per silicon area. Additional features of this design are a 175 °C junction operating temperature
Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540ZPBF
MOSFET N-CH 100V 36A TO220AB

MOSFET N-CH 100V 36A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF540ZPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF540ZPBF
Single FETs, MOSFETs IRF540ZPBF
MOSFET N-CH 100V 36A TO220AB

MOSFET N-CH 100V 36A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 36A 26.5mOhm 42nC Qg

MOSFET MOSFT 100V 36A 26.5mOhm 42nC Qg

Buy Now Datasheet
N Channel Mosfet, 100V, 36A, To-220Ab; Channel Type Infineon - 37J1436 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 36A, To-220Ab; Channel Type Infineon
37J1436
N Channel Mosfet, 100V, 36A, To-220Ab; Channel Type Infineon 37J1436
N CHANNEL MOSFET, 100V, 36A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 36A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF540ZPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF540ZPBF
100V 36A 92W 26.5mΩ@10V,22A 4V@250uA N Channel TO-220AB-3 MOSFETs ROHS

100V 36A 92W 26.5mΩ@10V,22A 4V@250uA N Channel TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF540ZPBF-ND 6886872 278-IRF540ZPBF 069294-IRF540ZPBF 70016922 IRF540ZPBF IRF540ZPBF IRF540ZPBF 37J1436 IRF540ZPBF
Product Name Single FETs, MOSFETs MOSFETs 100V 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540ZPBF MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 21Milliohms;ID 36A;TO-220AB;PD 92W;gFS 36V Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 100V, 36A, To-220Ab; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab Tube TO-220; SOT3; TO-220AB TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data