Infineon Technologies AG 55V 42A MOSFET Transistor IRF4905STRLPBF

Description
MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 42A MOSFET Transistor
278-IRF4905STRLPBF
55V 42A MOSFET Transistor 278-IRF4905STRLPBF
MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRLPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905STRLPBF - 017430-IRF4905STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905STRLPBF
017430-IRF4905STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905STRLPBF 017430-IRF4905STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017430-IRF4905STRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 170W (Tc) Family Name: IRF4905S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 3500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): SUB65P06-20; STB80PF55; SUB65P06-20-E3; Introduction Date: August 25, 1997 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017430-IRF4905STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 170W (Tc)
Family Name: IRF4905S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 42A, 10V
Alternative Parts (Cross-Reference): SUB65P06-20; STB80PF55; SUB65P06-20-E3;
Introduction Date: August 25, 1997
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 8312819 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8312819
MOSFETs 8312819
HEXFET P-Ch MOSFET 74A 55V D2PAK

HEXFET P-Ch MOSFET 74A 55V D2PAK

Supplier's Site
MOSFETs - 8312819P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8312819P
MOSFETs 8312819P
HEXFET P-Ch MOSFET 74A 55V D2PAK

HEXFET P-Ch MOSFET 74A 55V D2PAK

Supplier's Site
MOSFETs - 1248782 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248782
MOSFETs 1248782
HEXFET P-Ch MOSFET 74A 55V D2PAK

HEXFET P-Ch MOSFET 74A 55V D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF4905STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF4905STRLPBFDKR-ND
Single FETs, MOSFETs IRF4905STRLPBFDKR-ND
P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF4905STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF4905STRLPBFTR-ND
Single FETs, MOSFETs IRF4905STRLPBFTR-ND
P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF4905STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF4905STRLPBFCT-ND
Single FETs, MOSFETs IRF4905STRLPBFCT-ND
P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
 - IRF4905STRLPBF - Rochester Electronics
Newburyport, MA, United States
IRF4905SPbF - HEXFET Power MOSFET, Transistor P-Channel Si 55V 74A

IRF4905SPbF - HEXFET Power MOSFET, Transistor P-Channel Si 55V 74A

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;D2Pak;PD 200W;VGS +/-20V - 70017670 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;D2Pak;PD 200W;VGS +/-20V
70017670
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;D2Pak;PD 200W;VGS +/-20V 70017670
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;D2Pak;PD 200W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;D2Pak;PD 200W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRF4905STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF4905STRLPBF
Single FETs, MOSFETs IRF4905STRLPBF
MOSFET P-CH 55V 42A D2PAK

MOSFET P-CH 55V 42A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -55V -74A 20mOhm 120nC

MOSFET MOSFT PCh -55V -74A 20mOhm 120nC

Buy Now Datasheet
Transistor - 66776886 - Radwell International
Willingboro, NJ, United States
Transistor
66776886
Transistor 66776886
(PRICE/TC) P CHANNEL MOSFET, -55V, 74A, D2-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:74A; ON RESISTANCE RDS(ON):0.02OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) P CHANNEL MOSFET, -55V, 74A, D2-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:74A; ON RESISTANCE RDS(ON):0.02OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF4905STRLPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF4905STRLPBF
55V 42A 20mΩ@10V,42A 170W 4V@250uA P Channel D2PAK MOSFETs ROHS

55V 42A 20mΩ@10V,42A 170W 4V@250uA P Channel D2PAK MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF4905STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF4905STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF4905STRLPBF
MOSFET P-CH 55V 42A D2PAK

MOSFET P-CH 55V 42A D2PAK

Supplier's Site
P Channel Mosfet, -55V, 74A, D2-Pak; Channel Type Infineon - 40M7917 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -55V, 74A, D2-Pak; Channel Type Infineon
40M7917
P Channel Mosfet, -55V, 74A, D2-Pak; Channel Type Infineon 40M7917
P CHANNEL MOSFET, -55V, 74A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -55V, 74A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:74A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF4905STRLPBF 017430-IRF4905STRLPBF 8312819 8312819P IRF4905STRLPBFDKR-ND IRF4905STRLPBF 70017670 IRF4905STRLPBF IRF4905STRLPBF 66776886 IRF4905STRLPBF IRF4905STRLPBF 40M7917
Product Name 55V 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF4905STRLPBF MOSFETs MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.02Ohm;ID -74A;D2Pak;PD 200W;VGS +/-20V Single FETs, MOSFETs MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -55V, 74A, D2-Pak; Channel Type Infineon
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 55 volts 55 volts -55 volts 55 volts 55 volts
Transconductance 0.0190 kS 0.0210 kS
PD 170 milliwatts 170000 milliwatts 200000 milliwatts 170000 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data