Manufacturer: Infineon Technologies
Win Source Part Number: 921431-IRF60R217
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 58A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252AA)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRF60R217
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001559662, IRF60R217TR, IRF60R217CT, IRF60R217DKR
MOSFET N-CH 60V 58A DPAK Product overview: IRF60R217 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 58A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 58A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF60R217 can be used for catalog matching and distributor lookup.
N-Channel 60V 58A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 60V 58A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252AA)
MOSFET 60V, 58A, 9.9 mOhm 40 nC Qg
MOSFET, N-CH, 60V, 58A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:58A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.7V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 60V 58A DPAK
MOSFET N-CH 60V 58A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 921431-IRF60R217 | 278-IRF60R217 | IRF60R217CT-ND | IRF60R217 | 34AC1773 | IRF60R217 | IRF60R217 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF60R217 | 60V 58A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 60V, 58A, To-252; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); D-PAK (TO-252AA) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts |