Infineon Technologies AG Single FETs, MOSFETs IRF3805S-7PPBF

Description
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet
Description
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3805S-7PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3805S-7PPBF-ND
Single FETs, MOSFETs IRF3805S-7PPBF-ND
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Singapore, Singapore
55V 160A MOSFET Transistor
278-IRF3805S-7PPBF
55V 160A MOSFET Transistor 278-IRF3805S-7PPBF
MOSFET N-CH 55V 160A D2PAK Product overview: IRF3805S-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3805S-7PPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 160A D2PAK Product overview: IRF3805S-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3805S-7PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805S-7PPBF - 139294-IRF3805S-7PPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805S-7PPBF
139294-IRF3805S-7PPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805S-7PPBF 139294-IRF3805S-7PPBF
Manufacturer: Infineon Technologies Win Source Part Number: 139294-IRF3805S-7PPB F Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: IRF3805S-7P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 7820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 140A, 10V Alternative Parts (Cross-Reference): IRF3805S-7P; IRF3805STRL-7P; AUIRF3805S-7PTRR; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 139294-IRF3805S-7PPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: IRF3805S-7P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 7820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 140A, 10V
Alternative Parts (Cross-Reference): IRF3805S-7P; IRF3805STRL-7P; AUIRF3805S-7PTRR;
Introduction Date: December 05, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3805S-7PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3805S-7PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3805S-7PPBF
MOSFET N-CH 55V 160A D2PAK

MOSFET N-CH 55V 160A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF3805S-7PPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3805S-7PPBF
Single FETs, MOSFETs IRF3805S-7PPBF
MOSFET N-CH 55V 160A D2PAK

MOSFET N-CH 55V 160A D2PAK

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3805S-7PPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3805S-7PPBF
Single FETs, MOSFETs IRF3805S-7PPBF
IRF3805 - 12V-300V N-CHANNEL POW

IRF3805 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
MOSFET N-CH 55V 160A D2PAK-7 - 376-IRF3805S-7PPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 160A D2PAK-7
376-IRF3805S-7PPBF
MOSFET N-CH 55V 160A D2PAK-7 376-IRF3805S-7PPBF
MOSFET N-CH 55V 160A D2PAK-7

MOSFET N-CH 55V 160A D2PAK-7

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF3805S-7PPBF-ND 278-IRF3805S-7PPBF 139294-IRF3805S-7PPBF IRF3805S-7PPBF IRF3805S-7PPBF 376-IRF3805S-7PPBF
Product Name Single FETs, MOSFETs 55V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3805S-7PPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 55V 160A D2PAK-7
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB Tube TO-263; SOT3; D2PAK (7-Lead) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data