Infineon Technologies AG 20V 92A MOSFET Transistor IRF3711ZPBF

Description
MOSFET N-CH 20V 92A TO220AB Product overview: IRF3711ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711ZPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 92A TO220AB Product overview: IRF3711ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711ZPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 92A MOSFET Transistor
278-IRF3711ZPBF
20V 92A MOSFET Transistor 278-IRF3711ZPBF
MOSFET N-CH 20V 92A TO220AB Product overview: IRF3711ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 92A TO220AB Product overview: IRF3711ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3711ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3711ZPBF-ND
Single FETs, MOSFETs IRF3711ZPBF-ND
N-Channel 20V 92A (Tc) 79W (Tc) Through Hole TO-220AB

N-Channel 20V 92A (Tc) 79W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711ZPBF - 1046490-IRF3711ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711ZPBF
1046490-IRF3711ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711ZPBF 1046490-IRF3711ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046490-IRF3711ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 92A (Tc) Gate-Source Threshold Voltage: 2.45V @ 250μA Max Gate Charge: 24nC @ 4.5V Max Input Capacitance: 2150pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 1046490-IRF3711ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 92A (Tc)
Gate-Source Threshold Voltage: 2.45V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 2150pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3711ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3711ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3711ZPBF
MOSFET N-CH 20V 92A TO220AB

MOSFET N-CH 20V 92A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF3711ZPBF IRF3711ZPBF-ND 1046490-IRF3711ZPBF IRF3711ZPBF
Product Name 20V 92A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711ZPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 79000 milliwatts 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Unlock Full Specs
to access all available technical data