Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3703PBF IRF3703PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069267-IRF3703PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 230W (Tc) Family Name: IRF3703 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 210A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 209nC @ 10V Max Input Capacitance: 8250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 76A, 10V Alternative Parts (Cross-Reference): IRF3703; PSMN003-30P; FDP8030L_Q; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069267-IRF3703PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 230W (Tc) Family Name: IRF3703 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 210A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 209nC @ 10V Max Input Capacitance: 8250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 76A, 10V Alternative Parts (Cross-Reference): IRF3703; PSMN003-30P; FDP8030L_Q; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3703PBF - 069267-IRF3703PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3703PBF
069267-IRF3703PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3703PBF 069267-IRF3703PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069267-IRF3703PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 230W (Tc) Family Name: IRF3703 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 210A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 209nC @ 10V Max Input Capacitance: 8250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 76A, 10V Alternative Parts (Cross-Reference): IRF3703; PSMN003-30P; FDP8030L_Q; Introduction Date: February 02, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069267-IRF3703PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 230W (Tc)
Family Name: IRF3703
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 210A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 209nC @ 10V
Max Input Capacitance: 8250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 76A, 10V
Alternative Parts (Cross-Reference): IRF3703; PSMN003-30P; FDP8030L_Q;
Introduction Date: February 02, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 75A 30V 0.0039ohm MOSFET Transistor
278-IRF3703PBF
N-Channel 75A 30V 0.0039ohm MOSFET Transistor 278-IRF3703PBF
Power Field-Effect Transistor, 75A I(D), 30V, 0.0039ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, LEAD FREE PACKAGE-3 Product overview: IRF3703PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 30V, 0.0039ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 30V, 0.0039ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3703PBF can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 75A I(D), 30V, 0.0039ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, LEAD FREE PACKAGE-3 Product overview: IRF3703PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 30V, 0.0039ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 30V, 0.0039ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3703PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3703PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3703PBF-ND
Single FETs, MOSFETs IRF3703PBF-ND
N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-220AB

N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 2.3Milliohms;ID 210A;TO-220AB;PD 230W;-55de - 70017482 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 2.3Milliohms;ID 210A;TO-220AB;PD 230W;-55de
70017482
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 2.3Milliohms;ID 210A;TO-220AB;PD 230W;-55de 70017482
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 2.3Milliohms;ID 210A;TO-220AB;PD 230W;-55de

MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 2.3Milliohms;ID 210A;TO-220AB;PD 230W;-55de

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3703PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3703PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3703PBF
MOSFET N-CH 30V 210A TO220AB

MOSFET N-CH 30V 210A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 069267-IRF3703PBF 278-IRF3703PBF IRF3703PBF-ND 70017482 IRF3703PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3703PBF N-Channel 75A 30V 0.0039ohm MOSFET Transistor Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 2.3Milliohms;ID 210A;TO-220AB;PD 230W;-55de Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 3800 to 230000 milliwatts 230000 milliwatts 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data