Infineon Technologies AG Single FETs, MOSFETs IRF200P222

Description
N-Channel 200V 182A (Tc) 556W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 200V 182A (Tc) 556W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IRF200P222-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF200P222-ND
Single FETs, MOSFETs 448-IRF200P222-ND
N-Channel 200V 182A (Tc) 556W (Tc) Through Hole TO-247AC

N-Channel 200V 182A (Tc) 556W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
200V 182A MOSFET Transistor
278-IRF200P222
200V 182A MOSFET Transistor 278-IRF200P222
MOSFET N-CH 200V 182A TO247AC Product overview: IRF200P222 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 182A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 182A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF200P222 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 182A TO247AC Product overview: IRF200P222 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 182A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 182A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF200P222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P222 - 874997-IRF200P222 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P222
874997-IRF200P222
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P222 874997-IRF200P222
Manufacturer: Infineon Technologies Win Source Part Number: 874997-IRF200P222 Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 182A (Tc) 556W (Tc) Through Hole TO-247AC Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IRF200 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874997-IRF200P222
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 182A (Tc) 556W (Tc) Through Hole TO-247AC
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IRF200
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 200V, 182A, 175Deg C, 556W; Channel Type Infineon - 93AC7142 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 182A, 175Deg C, 556W; Channel Type Infineon
93AC7142
Mosfet, N-Ch, 200V, 182A, 175Deg C, 556W; Channel Type Infineon 93AC7142
MOSFET, N-CH, 200V, 182A, 175DEG C, 556W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:182A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 182A, 175DEG C, 556W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:182A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF200P222 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF200P222
Single FETs, MOSFETs IRF200P222
MOSFET N-CH 200V 182A TO247AC

MOSFET N-CH 200V 182A TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET IFX OPTIMOS

MOSFET IFX OPTIMOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF200P222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF200P222
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF200P222
MOSFET N-CH 200V 182A TO247AC

MOSFET N-CH 200V 182A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IRF200P222-ND 278-IRF200P222 874997-IRF200P222 93AC7142 IRF200P222 IRF200P222 IRF200P222
Product Name Single FETs, MOSFETs 200V 182A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF200P222 Mosfet, N-Ch, 200V, 182A, 175Deg C, 556W; Channel Type Infineon Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AC TO-3 TO-247; TO-247-3 TO-247; TO-247-3
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts
Transconductance 0.1420 kS
Unlock Full Specs
to access all available technical data