Infineon Technologies AG Single FETs, MOSFETs IRF540NL

Description
N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF540NL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540NL-ND
Single FETs, MOSFETs IRF540NL-ND
N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262

N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262

Buy Now Datasheet
Singapore, Singapore
100V 33A MOSFET Transistor
278-IRF540NL
100V 33A MOSFET Transistor 278-IRF540NL
MOSFET N-CH 100V 33A TO262 Product overview: IRF540NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540NL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 33A TO262 Product overview: IRF540NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF540NL - 1187056-IRF540NL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF540NL
1187056-IRF540NL
FETs - Single - IRF540NL 1187056-IRF540NL
Manufacturer: Infineon Technologies Win Source Part Number: 1187056-IRF540NL Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 130W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 33A Rds On (Maximum) at Id, Vgs: 44mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 71nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1960pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187056-IRF540NL
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 130W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 33A
Rds On (Maximum) at Id, Vgs: 44mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 71nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1960pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540NL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540NL
MOSFET N-CH 100V 33A TO262

MOSFET N-CH 100V 33A TO262

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRF540NL-ND 278-IRF540NL 1187056-IRF540NL IRF540NL
Product Name Single FETs, MOSFETs 100V 33A MOSFET Transistor FETs - Single - IRF540NL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 130000 milliwatts 130000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data