Infineon Technologies AG 150V 186A MOSFET Transistor IRF150P221AKMA1

Description
MOSFET N-CH 150V 186A TO247-3 Product overview: IRF150P221AKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 186A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 186A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF150P221AKMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 186A TO247-3 Product overview: IRF150P221AKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 186A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 186A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF150P221AKMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 186A MOSFET Transistor
278-IRF150P221AKMA1
150V 186A MOSFET Transistor 278-IRF150P221AKMA1
MOSFET N-CH 150V 186A TO247-3 Product overview: IRF150P221AKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 186A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 186A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF150P221AKMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 186A TO247-3 Product overview: IRF150P221AKMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 186A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 186A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF150P221AKMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2583957P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583957P
MOSFETs 2583957P
Infineon IRF150P221AKMA1 MOSFET

Infineon IRF150P221AKMA1 MOSFET

Supplier's Site
MOSFETs - 2583956 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583956
MOSFETs 2583956
Infineon IRF150P221AKMA1 MOSFET

Infineon IRF150P221AKMA1 MOSFET

Supplier's Site
MOSFETs - 2583957 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583957
MOSFETs 2583957
Infineon IRF150P221AKMA1 MOSFET

Infineon IRF150P221AKMA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - 448-IRF150P221AKMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF150P221AKMA1-ND
Single FETs, MOSFETs 448-IRF150P221AKMA1-ND
N-Channel 150V 186A (Tc) 3.8W (Ta), 341W (Tc) Through Hole PG-TO247-3

N-Channel 150V 186A (Tc) 3.8W (Ta), 341W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065482-IRF150P221AKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065482-IRF150P221AKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065482-IRF150P221AKMA1
Win Source Part Number: 1065482-IRF150P221AK MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: StrongIRFET™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 186A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4.6V @ 264µA Power Dissipation (Max): 3.8W (Ta), 341W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP005537806,448-IRF1 50P221AKMA1 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065482-IRF150P221AKMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: StrongIRFET™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 186A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4.6V @ 264µA
Power Dissipation (Max): 3.8W (Ta), 341W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP005537806,448-IRF150P221AKMA1
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Single FETs, MOSFETs - IRF150P221AKMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF150P221AKMA1
Single FETs, MOSFETs IRF150P221AKMA1
MOSFET N-CH 150V 186A TO247-3

MOSFET N-CH 150V 186A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF150P221AKMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF150P221AKMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF150P221AKMA1
MOSFET N-CH 150V 186A TO247-3

MOSFET N-CH 150V 186A TO247-3

Supplier's Site
Mosfet, N-Ch, 150V, 186A, To-247 Rohs Compliant Infineon - 38AJ3785 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 186A, To-247 Rohs Compliant Infineon
38AJ3785
Mosfet, N-Ch, 150V, 186A, To-247 Rohs Compliant Infineon 38AJ3785
MOSFET, N-CH, 150V, 186A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 186A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF150P221AKMA1 2583957P 448-IRF150P221AKMA1-ND 1065482-IRF150P221AKMA1 IRF150P221AKMA1 IRF150P221AKMA1 38AJ3785
Product Name 150V 186A MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 186A, To-247 Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
PD 341 milliwatts 3800 to 341000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data