onsemi Single FETs, MOSFETs IRF620B_FP001

Description
N-Channel 200V 5A (Tc) 47W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 5A (Tc) 47W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF620B_FP001-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF620B_FP001-ND
Single FETs, MOSFETs IRF620B_FP001-ND
N-Channel 200V 5A (Tc) 47W (Tc) Through Hole TO-220-3

N-Channel 200V 5A (Tc) 47W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF620B_FP001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF620B_FP001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF620B_FP001
MOSFET N-CH 200V 5A TO220-3

MOSFET N-CH 200V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRF620B_FP001-ND IRF620B_FP001
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1133770-AUIRF7749L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3800 to 341000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
8 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers