Infineon Technologies AG Single FETs, MOSFETs IRF3710STRR

Description
N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3710STRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3710STRR-ND
Single FETs, MOSFETs IRF3710STRR-ND
N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3710STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3710STRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3710STRR
MOSFET N-CH 100V 57A D2PAK

MOSFET N-CH 100V 57A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRF3710STRR-ND IRF3710STRR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8405TR - 862663-AUIRFN8405TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers