Vishay Precision Group Single FETs, MOSFETs IRF530STRLPBF

Description
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF530STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF530STRLPBFTR-ND
Single FETs, MOSFETs IRF530STRLPBFTR-ND
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF530STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF530STRLPBFCT-ND
Single FETs, MOSFETs IRF530STRLPBFCT-ND
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF530STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF530STRLPBFDKR-ND
Single FETs, MOSFETs IRF530STRLPBFDKR-ND
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 14A MOSFET Transistor
278-IRF530STRLPBF
N-Channel 100V 14A MOSFET Transistor 278-IRF530STRLPBF
100V 14A N-Channel MOSFET, 160mR Rds(on), TO-263 Product overview: IRF530STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530STRLPBF can be used for catalog matching and distributor lookup.

100V 14A N-Channel MOSFET, 160mR Rds(on), TO-263 Product overview: IRF530STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530STRLPBF - 126477-IRF530STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530STRLPBF
126477-IRF530STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530STRLPBF 126477-IRF530STRLPBF
Manufacturer: Vishay Win Source Part Number: 126477-IRF530STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 126477-IRF530STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF530STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF530STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF530STRLPBF
MOSFET N-CH 100V 14A D2PAK

MOSFET N-CH 100V 14A D2PAK

Supplier's Site
Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R - 880-IRF530STRLPBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R
880-IRF530STRLPBF
Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R 880-IRF530STRLPBF
Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R

Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Mosfet, N Channel, 100V, 14A, To-263-3; Channel Type Vishay - 05W6867 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 14A, To-263-3; Channel Type Vishay
05W6867
Mosfet, N Channel, 100V, 14A, To-263-3; Channel Type Vishay 05W6867
MOSFET, N CHANNEL, 100V, 14A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 14A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 14A Smd-220, Full Reel; Channel Type Vishay - 41K2309 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 14A Smd-220, Full Reel; Channel Type Vishay
41K2309
N Channel Mosfet, 100V, 14A Smd-220, Full Reel; Channel Type Vishay 41K2309
N CHANNEL MOSFET, 100V, 14A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 14A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRF530STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF530STRLPBF
Single FETs, MOSFETs IRF530STRLPBF
MOSFET N-CH 100V 14A D2PAK

MOSFET N-CH 100V 14A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 14 Amp

MOSFET N-Chan 100V 14 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF530STRLPBFTR-ND 278-IRF530STRLPBF 126477-IRF530STRLPBF IRF530STRLPBF 880-IRF530STRLPBF 05W6867 41K2309 IRF530STRLPBF IRF530STRLPBF
Product Name Single FETs, MOSFETs N-Channel 100V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530STRLPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) D2PAK T/R Mosfet, N Channel, 100V, 14A, To-263-3; Channel Type Vishay N Channel Mosfet, 100V, 14A Smd-220, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 3700 milliwatts 3700 to 88000 milliwatts 3700 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data