Manufacturer: Infineon Technologies
Win Source Part Number: 1046446-IRF3610STRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 103A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 5380pF @ 25V
Maximum Rds On at Id,Vgs: 11.6 mOhm @ 62A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
N-Channel 100V 103A (Tc) Surface Mount PG-TO263-3
MOSFET N-CH 100V 103A D2PAK Product overview: IRF3610STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3610STRLPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 103A D2PAK
MOSFET N-CH 100V 103A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1046446-IRF3610STRLPBF | IRF3610STRLPBFTR-ND | 278-IRF3610STRLPBF | 376-IRF3610STRLPBF | IRF3610STRLPBF | IRF3610STRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3610STRLPBF | Single FETs, MOSFETs | 100V 103A MOSFET Transistor | MOSFET N-CH 100V 103A D2PAK | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE |