Infineon Technologies AG 30V 75A MOSFET Transistor IRF1503STRLPBF

Description
MOSFET N-CH 30V 75A D2PAK Product overview: IRF1503STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1503STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 75A D2PAK Product overview: IRF1503STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1503STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 75A MOSFET Transistor
278-IRF1503STRLPBF
30V 75A MOSFET Transistor 278-IRF1503STRLPBF
MOSFET N-CH 30V 75A D2PAK Product overview: IRF1503STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1503STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 75A D2PAK Product overview: IRF1503STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1503STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1503STRLPBF - 1046414-IRF1503STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1503STRLPBF
1046414-IRF1503STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1503STRLPBF 1046414-IRF1503STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046414-IRF1503STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 5730pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 140A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046414-IRF1503STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 5730pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 140A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF1503STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1503STRLPBF-ND
Single FETs, MOSFETs IRF1503STRLPBF-ND
N-Channel 30V 75A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 30V 75A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1503STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1503STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1503STRLPBF
MOSFET N-CH 30V 75A D2PAK

MOSFET N-CH 30V 75A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 3.3mOhms 130nC

MOSFET 30V 1 N-CH HEXFET 3.3mOhms 130nC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF1503STRLPBF 1046414-IRF1503STRLPBF IRF1503STRLPBF-ND IRF1503STRLPBF IRF1503STRLPBF
Product Name 30V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1503STRLPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2105PBF - 777005-64-2105PBF - Win Source Electronics
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
4 suppliers