Infineon Technologies AG Single FETs, MOSFETs IRF3205STRRPBF

Description
N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3205STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3205STRRPBF-ND
Single FETs, MOSFETs IRF3205STRRPBF-ND
N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
55V 110A MOSFET Transistor
278-IRF3205STRRPBF
55V 110A MOSFET Transistor 278-IRF3205STRRPBF
MOSFET N-CH 55V 110A D2PAK Product overview: IRF3205STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3205STRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 110A D2PAK Product overview: IRF3205STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3205STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRRPBF - 777010-IRF3205STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRRPBF
777010-IRF3205STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRRPBF 777010-IRF3205STRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777010-IRF3205STRRPB F Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Family Name: IRF3205 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 146nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3247pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 200W (Tc) Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 62A, 10V Alternative Parts (Cross-Reference): NP60N055KUG-E2; BUK9614-55A,118; NP82N055KHE-E1-AY; NP60N055KUG-E2-AZ; Introduction Date: March 11, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 777010-IRF3205STRRPBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Family Name: IRF3205
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 146nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3247pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 200W (Tc)
Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 62A, 10V
Alternative Parts (Cross-Reference): NP60N055KUG-E2; BUK9614-55A,118; NP82N055KHE-E1-AY; NP60N055KUG-E2-AZ;
Introduction Date: March 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 55V 1 N-CH HEXFET 8mOhms 97.3nC

MOSFET 55V 1 N-CH HEXFET 8mOhms 97.3nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3205STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3205STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3205STRRPBF
MOSFET N-CH 55V 110A D2PAK

MOSFET N-CH 55V 110A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF3205STRRPBF-ND 278-IRF3205STRRPBF 777010-IRF3205STRRPBF IRF3205STRRPBF IRF3205STRRPBF
Product Name Single FETs, MOSFETs 55V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3205STRRPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF6215S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers