Infineon Technologies AG MOSFETs IRF1324PBF

Description
MOSFET N-Channel 24V 353A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 24V 353A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6886807 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886807
MOSFETs 6886807
MOSFET N-Channel 24V 353A HEXFET TO220AB

MOSFET N-Channel 24V 353A HEXFET TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324PBF - 1046401-IRF1324PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324PBF
1046401-IRF1324PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324PBF 1046401-IRF1324PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046401-IRF1324PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 7590pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 mOhm @ 195A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046401-IRF1324PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 7590pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 mOhm @ 195A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
24V 195A MOSFET Transistor
278-IRF1324PBF
24V 195A MOSFET Transistor 278-IRF1324PBF
MOSFET N-CH 24V 195A TO220AB Product overview: IRF1324PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1324PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 24V 195A TO220AB Product overview: IRF1324PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1324PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRF1324PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF1324PBF-ND
Single FETs, MOSFETs 448-IRF1324PBF-ND
N-Channel 24V 195A (Tc) 300W (Tc) Through Hole TO-220AB

N-Channel 24V 195A (Tc) 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet Transistor, N Channel, 195 A, 24 V, 0.0012 Ohm, 10 V, 4 V Rohs Compliant Infineon - 10R3473 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 195 A, 24 V, 0.0012 Ohm, 10 V, 4 V Rohs Compliant Infineon
10R3473
Mosfet Transistor, N Channel, 195 A, 24 V, 0.0012 Ohm, 10 V, 4 V Rohs Compliant Infineon 10R3473
MOSFET Transistor, N Channel, 195 A, 24 V, 0.0012 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 195 A, 24 V, 0.0012 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 24V 195A TO220AB - 376-IRF1324PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 24V 195A TO220AB
376-IRF1324PBF
MOSFET N-CH 24V 195A TO220AB 376-IRF1324PBF
MOSFET N-CH 24V 195A TO220AB

MOSFET N-CH 24V 195A TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1324PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1324PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1324PBF
MOSFET N-CH 24V 195A TO220AB

MOSFET N-CH 24V 195A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF1324PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1324PBF
Single FETs, MOSFETs IRF1324PBF
MOSFET N-CH 24V 195A TO220AB

MOSFET N-CH 24V 195A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 24V 353A 1.5mOhm 160nC Qg

MOSFET MOSFT 24V 353A 1.5mOhm 160nC Qg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6886807 1046401-IRF1324PBF 278-IRF1324PBF 448-IRF1324PBF-ND 10R3473 376-IRF1324PBF IRF1324PBF IRF1324PBF IRF1324PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1324PBF 24V 195A MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, N Channel, 195 A, 24 V, 0.0012 Ohm, 10 V, 4 V Rohs Compliant Infineon MOSFET N-CH 24V 195A TO220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-220; To-220ab TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
Number of units in IC 1 1
V(BR)DSS 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data