Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711PBF IRF3711PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 119860-IRF3711PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 44nC @ 4.5V Max Input Capacitance: 2980pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 119860-IRF3711PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 44nC @ 4.5V Max Input Capacitance: 2980pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711PBF - 119860-IRF3711PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711PBF
119860-IRF3711PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711PBF 119860-IRF3711PBF
Manufacturer: Infineon Technologies Win Source Part Number: 119860-IRF3711PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 44nC @ 4.5V Max Input Capacitance: 2980pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 119860-IRF3711PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 2980pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 110A MOSFET Transistor
278-IRF3711PBF
20V 110A MOSFET Transistor 278-IRF3711PBF
MOSFET N-CH 20V 110A TO220AB Product overview: IRF3711PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 110A TO220AB Product overview: IRF3711PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3711PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF3711PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3711PBF-ND
Single FETs, MOSFETs IRF3711PBF-ND
N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-220AB

N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3711PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3711PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3711PBF
MOSFET N-CH 20V 110A TO220AB

MOSFET N-CH 20V 110A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 119860-IRF3711PBF 278-IRF3711PBF IRF3711PBF-ND IRF3711PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3711PBF 20V 110A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 3100 to 120000 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data