Manufacturer: Infineon Technologies
Win Source Part Number: 1186987-IRF3709ZLPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 79W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 87A
Rds On (Maximum) at Id, Vgs: 6.3mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2130pF at 15V
MOSFET N-CH 30V 87A TO262 Product overview: IRF3709ZLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709ZLPBF can be used for catalog matching and distributor lookup.
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262
MOSFET N-CH 30V 87A TO262
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1186987-IRF3709ZLPBF | 278-IRF3709ZLPBF | IRF3709ZLPBF-ND | IRF3709ZLPBF |
| Product Name | FETs - Single - IRF3709ZLPBF | 30V 87A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| QG | 26 nC | |||
| PD | 79000 milliwatts | 79000 milliwatts |