Infineon Technologies AG Single FETs, MOSFETs IRF2805LPBF

Description
N-Channel 55V 135A (Tc) 200W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 55V 135A (Tc) 200W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF2805LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF2805LPBF-ND
Single FETs, MOSFETs IRF2805LPBF-ND
N-Channel 55V 135A (Tc) 200W (Tc) Through Hole TO-262

N-Channel 55V 135A (Tc) 200W (Tc) Through Hole TO-262

Buy Now Datasheet
Singapore, Singapore
55V 135A MOSFET Transistor
278-IRF2805LPBF
55V 135A MOSFET Transistor 278-IRF2805LPBF
MOSFET N-CH 55V 135A TO262 Product overview: IRF2805LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 135A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 135A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2805LPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 135A TO262 Product overview: IRF2805LPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 135A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 135A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF2805LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805LPBF - 1046421-IRF2805LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805LPBF
1046421-IRF2805LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805LPBF 1046421-IRF2805LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046421-IRF2805LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 135A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 5110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 104A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046421-IRF2805LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 135A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 5110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 104A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF2805LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF2805LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF2805LPBF
MOSFET N-CH 55V 135A TO262

MOSFET N-CH 55V 135A TO262

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF2805LPBF-ND 278-IRF2805LPBF 1046421-IRF2805LPBF IRF2805LPBF
Product Name Single FETs, MOSFETs 55V 135A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF2805LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data