Infineon Technologies AG Single FETs, MOSFETs IRF3708

Description
N-Channel 30V 62A (Tc) 87W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 62A (Tc) 87W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3708-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3708-ND
Single FETs, MOSFETs IRF3708-ND
N-Channel 30V 62A (Tc) 87W (Tc) Through Hole TO-220AB

N-Channel 30V 62A (Tc) 87W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRF3708 - 1186982-IRF3708 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF3708
1186982-IRF3708
FETs - Single - IRF3708 1186982-IRF3708
Manufacturer: Infineon Technologies Win Source Part Number: 1186982-IRF3708 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 87W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 62A Rds On (Maximum) at Id, Vgs: 12mOhm at 15A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 2417pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186982-IRF3708
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 87W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 62A
Rds On (Maximum) at Id, Vgs: 12mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 2417pF at 15V

Buy Now
Singapore, Singapore
30V 62A MOSFET Transistor
278-IRF3708
30V 62A MOSFET Transistor 278-IRF3708
MOSFET N-CH 30V 62A TO220AB Product overview: IRF3708 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3708 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 62A TO220AB Product overview: IRF3708 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3708 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3708 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3708
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3708
MOSFET N-CH 30V 62A TO220AB

MOSFET N-CH 30V 62A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF3708-ND 1186982-IRF3708 278-IRF3708 IRF3708
Product Name Single FETs, MOSFETs FETs - Single - IRF3708 30V 62A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
V(BR)DSS 30 volts
QG 24 nC
Unlock Full Specs
to access all available technical data