Infineon Technologies AG Single FETs, MOSFETs IRF3709ZCL

Description
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3709ZCL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3709ZCL-ND
Single FETs, MOSFETs IRF3709ZCL-ND
N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262

N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262

Buy Now Datasheet
Singapore, Singapore
30V 87A MOSFET Transistor
278-IRF3709ZCL
30V 87A MOSFET Transistor 278-IRF3709ZCL
MOSFET N-CH 30V 87A TO262 Product overview: IRF3709ZCL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709ZCL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 87A TO262 Product overview: IRF3709ZCL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709ZCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCL - 134644-IRF3709ZCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCL
134644-IRF3709ZCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCL 134644-IRF3709ZCL
Manufacturer: Infineon Technologies Win Source Part Number: 134644-IRF3709ZCL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 87A (Tc) Gate-Source Threshold Voltage: 2.25V @ 250μA Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 2130pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 134644-IRF3709ZCL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 87A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 2130pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3709ZCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3709ZCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3709ZCL
MOSFET N-CH 30V 87A TO262

MOSFET N-CH 30V 87A TO262

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF3709ZCL-ND 278-IRF3709ZCL 134644-IRF3709ZCL IRF3709ZCL
Product Name Single FETs, MOSFETs 30V 87A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709ZCL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details