Infineon Technologies AG 55V 42A MOSFET Transistor IRF4905STRRPBF

Description
MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 42A MOSFET Transistor
278-IRF4905STRRPBF
55V 42A MOSFET Transistor 278-IRF4905STRRPBF
MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 42A D2PAK Product overview: IRF4905STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF4905STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRF4905STRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF4905STRRPBFTR-ND
Single FETs, MOSFETs 448-IRF4905STRRPBFTR-ND
P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1 P-CH -55V HEXFET 20mOhms 120nC

MOSFET 1 P-CH -55V HEXFET 20mOhms 120nC

Buy Now Datasheet
Mosfet Transistor, P Channel, -42 A, -55 V, 0.02 Ohm, -10 V, -4 V Rohs Compliant Infineon - 42Y0387 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -42 A, -55 V, 0.02 Ohm, -10 V, -4 V Rohs Compliant Infineon
42Y0387
Mosfet Transistor, P Channel, -42 A, -55 V, 0.02 Ohm, -10 V, -4 V Rohs Compliant Infineon 42Y0387
MOSFET Transistor, P Channel, -42 A, -55 V, 0.02 ohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -42 A, -55 V, 0.02 ohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF4905STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF4905STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF4905STRRPBF
MOSFET P-CH 55V 42A D2PAK

MOSFET P-CH 55V 42A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF4905STRRPBF 448-IRF4905STRRPBFTR-ND IRF4905STRRPBF 42Y0387 IRF4905STRRPBF
Product Name 55V 42A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet Transistor, P Channel, -42 A, -55 V, 0.02 Ohm, -10 V, -4 V Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details