Infineon Technologies AG Single FETs, MOSFETs IRF6218STRLPBF

Description
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6218STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6218STRLPBFTR-ND
Single FETs, MOSFETs IRF6218STRLPBFTR-ND
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK

P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
150V 27A MOSFET Transistor
278-IRF6218STRLPBF
150V 27A MOSFET Transistor 278-IRF6218STRLPBF
MOSFET P-CH 150V 27A D2PAK Product overview: IRF6218STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6218STRLPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 27A D2PAK Product overview: IRF6218STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6218STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6218STRLPBF - 1046531-IRF6218STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6218STRLPBF
1046531-IRF6218STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6218STRLPBF 1046531-IRF6218STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046531-IRF6218STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046531-IRF6218STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, -150V, -150A, D2-Pak; Channel Type Infineon - 71P8079 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, -150V, -150A, D2-Pak; Channel Type Infineon
71P8079
Mosfet, -150V, -150A, D2-Pak; Channel Type Infineon 71P8079
MOSFET, -150V, -150A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

MOSFET, -150V, -150A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-CH 150V 27A D2PAK - 376-IRF6218STRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 150V 27A D2PAK
376-IRF6218STRLPBF
MOSFET P-CH 150V 27A D2PAK 376-IRF6218STRLPBF
MOSFET P-CH 150V 27A D2PAK

MOSFET P-CH 150V 27A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6218STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6218STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6218STRLPBF
MOSFET P-CH 150V 27A D2PAK

MOSFET P-CH 150V 27A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF6218STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6218STRLPBF
Single FETs, MOSFETs IRF6218STRLPBF
MOSFET P-CH 150V 27A D2PAK

MOSFET P-CH 150V 27A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -150V -27A 150mOhm 21nC

MOSFET MOSFT PCh -150V -27A 150mOhm 21nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF6218STRLPBFTR-ND 278-IRF6218STRLPBF 1046531-IRF6218STRLPBF 71P8079 376-IRF6218STRLPBF IRF6218STRLPBF IRF6218STRLPBF IRF6218STRLPBF
Product Name Single FETs, MOSFETs 150V 27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6218STRLPBF Mosfet, -150V, -150A, D2-Pak; Channel Type Infineon MOSFET P-CH 150V 27A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; D2PAK TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 150 volts 150 volts -150 volts 150 volts
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data