DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 20A (Tc) | |
| 26A (Tc) | |
| 28A (Tc) | |
| 39A (Tc) | |
| 47A (Tc) | |
| 59A (Tc) | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 50mA 140MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 300mA 35MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 500mA 350MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 250MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 120V 50mA 140MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 500mA 260MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 500mA 200MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array NPN, PNP 32V 500mA 250MHz, 200MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 300mW Surface Mount SMT6 | |
| Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 300mW Surface Mount SOT-23-6 | |
| Bipolar (BJT) Transistor Array NPN, PNP Complementary 60V 150mA 180MHz, 140MHz 300mW Surface Mount SOT-23-6 | |
| Bipolar (BJT) Transistor Array | |
| IGBT 1200V 150A 938W Through Hole PG-TO247-4 | |
| IGBT 1200V 80A 500W Through Hole PG-TO247-4 | |
| IGBT 650V 100A 536W Through Hole PG-TO247-4 | |
| IGBT 650V 74A 255W Through Hole PG-TO247-3 | |
| IGBT 650V 80A 305W Through Hole PG-TO247-3 | |
| IGBT 650V 80A 536W Through Hole PG-TO247-3 | |
| IGBT 650V 85A 227W Through Hole PG-TO247-3 | |
| IGBT 650V 90A 395W Through Hole PG-TO247-4 | |
| IGBT Module Three Phase Inverter 600V 8.9W Surface Mount 23-SOP | |
| IGBT Module | |
| IGBT NPT, Trench Field Stop 1200V 50A 190W Through Hole PG-TO247-3-1 | |
| IGBT NPT, Trench Field Stop 1200V 75A 270W Through Hole PG-TO247-3-1 | |
| IGBT Trench 1200V 50A 349W Through Hole PG-TO247-3-1 | |
| IGBT Trench 1200V 75A 480W Through Hole PG-TO247-3-1 | |
| IGBT Trench 650V 55A 188W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 60A 185W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 62A 188W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 74A 250W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 79A 230W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 80A 230W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 80A 270W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 80A 274W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 80A 274W Through Hole PG-TO247-4 | |
| IGBT Trench 650V 80A 275W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 80A 282W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 80A 395W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 85A 273W Through Hole PG-TO247-4 | |
| IGBT Trench 650V 90A 395W Through Hole PG-TO247-3 | |
| IGBT Trench 650V 90A 395W Through Hole PG-TO247-4 | |
| IGBT Trench Field Stop 1200V 150A 880W Through Hole PG-TO247-4-2 | |
| IGBT Trench Field Stop 1200V 50A 326W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 1200V 55A 250W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 1200V 80A 483W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 1200V 80A 500W Through Hole PG-TO247-3-41 | |
| IGBT Trench Field Stop 1200V 80A 500W Through Hole PG-TO247-4-2 | |
| IGBT Trench Field Stop 1200V 82A 357W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 1200V 82A 428W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 600V 100A 333W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 600V 40A 166W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 600V 53A 200W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 600V 60A 187W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 600V 60A 187W Through Hole PG-TO247-3-21 | |
| IGBT Trench Field Stop 600V 67A 246W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 600V 80A 306W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 600V 80A 319.2W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 600V 80A 333W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 600V 80A 416W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 600V 80A 428W Through Hole PG-TO247-3-1 | |
| IGBT Trench Field Stop 600V 80A 428W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 30A 188W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 40A 136W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 50A 273W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 55A 136W Through Hole PG-TO247-3-32 | |
| IGBT Trench Field Stop 650V 74A 250W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 74A 250W Through Hole PG-TO247-4-3 | |
| IGBT Trench Field Stop 650V 76A 230.8W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 80A 274W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 80A 274W Through Hole PG-TO247-4-3 | |
| IGBT Trench Field Stop 650V 80A 305W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 80A 305W Through Hole PG-TO247-4-3 | |
| IGBT Trench Field Stop 650V 80A 333W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 80A 395W Through Hole PG-TO247-3 | |
| IGBT Trench Field Stop 650V 80A 395W Through Hole PG-TO247-4-3 | |
| IGBT TRENCH FS 1200V 100A TO247 | |
| IGBT TRENCH FS 1200V 109A TO247 | |
| IGBT TRENCH FS 1200V 212A TO247 | |
| IGBT TRENCH FS 1200V 232A TO247 | |
| IGBT TRENCH FS 1200V 75A TO247-4 | |
| IGBT TRENCH FS 1200V 82A TO247-3 | |
| IGBT TRENCH FS 1200V 83A TO247-4 | |
| IGBT TRENCH FS 1200V 86A TO247-3 | |
| IGBT TRENCH FS 1200V 92A TO247-3 | |
| IGBT TRENCH FS 1200V 95A TO247-4 | |
| IGBT TRENCH FS 650V 140A TO247-3 | |
| IGBT TRENCH FS 650V 140A TO247-4 | |
| IGBT TRENCH FS 650V 160A TO247-4 | |
| IGBT TRENCH FS 650V 80A TO247-3 | |
| IGBT TRENCH FS 650V 80A TO247-4 | |
| IGBT TRENCH FS 670V 105A TO247-3 | |
| IGBT TRENCH FS 670V 122A TO247-3 | |
| IGBT TRENCH FS 670V 140A TO247-3 | |
| IGBT TRENCH FS 670V 71A TO247-3 | |
| IGBT TRENCH FS 670V 88A TO247-3 | |
| IGBT | |
| IMBG65R010M2H | |
| IMBG65R026M2H | |
| IMBG65R033M2H | |
| IMBG65R060M2H | |
| IMBG65R075M2HXTMA1 | |
| IMBG75R007M2HXTMA1 | |
| IMBG75R025M2HXTMA1 | |
| IMBG75R033M2HXTMA1 | |
| IMBG75R040M2HXTMA1 | |
| IMBG75R050M2HXTMA1 | |
| IMBG75R060M2HXTMA1 | |
| IMDQ65R007M2HXUMA1 | |
| IMDQ65R010M2HXUMA1 | |
| IMDQ65R015M2HXUMA1 | |
| IMDQ65R020M2HXUMA1 | |
| IMDQ75R004M2HXTMA1 | |
| IMDQ75R007M2HXTMA1 | |
| IMDQ75R016M2HXTMA1 | |
| IMDQ75R020M1HXUMA1 | |
| IMDQ75R025M2HXTMA1 | |
| IMDQ75R027M1HXUMA1 | |
| IMDQ75R033M2HXTMA1 | |
| IMDQ75R040M2HXTMA1 | |
| IMDQ75R050M2HXTMA1 | |
| IMDQ75R060M1HXUMA1 | |
| IMDQ75R060M2HXTMA1 | |
| IMDQ75R090M1HXUMA1 | |
| IMLT40R011M2HXTMA1 | |
| IMLT40R015M2HXTMA1 | |
| IMLT40R025M2HXTMA1 | |
| IMLT40R036M2HXTMA1 | |
| IMLT40R045M2HXTMA1 | |
| IMLT65R075M2HXTMA1 | |
| IMTA65R075M2HXTMA1 | |
| IMW40R011M2HXKSA1 | |
| IMW40R015M2HXKSA1 | |
| IMW40R025M2HXKSA1 | |
| IMW40R036M2HXKSA1 | |
| IMW40R045M2HXKSA1 | |
| IMW65R010M2HXKSA1 | |
| IMW65R026M2HXKSA1 | |
| IMW65R033M2HXKSA1 | |
| IMW65R060M2HXKSA1 | |
| IMW65R075M2HXKSA1 | |
| IMWH170R1K0M1XKSA1 | |
| IMWH170R450M1XKSA1 | |
| IMWH170R650M1XKSA1 | |
| IMY120R018CM2HXKSA1 | |
| IMY120R036AM2HXKSA1 | |
| IMY120R036CM2HXKSA1 | |
| IMZA120R012M2HXKSA1 | |
| IMZA120R022M2HXKSA1 | |
| IMZA120R026M2HXKSA1 | |
| IMZA120R034M2HXKSA1 | |
| IMZA120R040M2HXKSA1 | |
| IMZA120R053M2HXKSA1 | |
| IMZA120R078M2HXKSA1 | |
| IMZA40R011M2HXKSA1 | |
| IMZA40R015M2HXKSA1 | |
| IMZA40R025M2HXKSA1 | |
| IMZA40R036M2HXKSA1 | |
| IMZA40R045M2HXKSA1 | |
| IMZA65R010M2HXKSA1 | |
| IMZA65R026M2HXKSA1 | |
| IMZA65R033M2HXKSA1 | |
| IMZA65R060M2HXKSA1 | |
| IMZA65R075M2HXKSA1 | |
| IMZA75R007M2HXKSA1 | |
| IMZA75R011M2HXKSA1 | |
| IMZA75R016M2HXKSA1 | |
| IMZA75R020M2HXKSA1 | |
| IMZA75R025M2HXKSA1 | |
| IMZA75R033M2HXKSA1 | |
| IMZA75R040M2HXKSA1 | |
| IMZA75R050M2HXKSA1 | |
| IMZA75R060M2HXKSA1 | |
| IMZC140R019M2HXKSA1 | |
| IMZC140R024M2HXKSA1 | |
| IMZC140R029M2HXKSA1 | |
| IMZC140R038M2HXKSA1 | |
| INDUSTRY 14 | |
| N-Channel 100V 28A (Tc) 30W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 100V 35A (Tc) 33W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 100V 39A (Tc) 33W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 100V 44A (Tc) 36W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 100V 45A (Tc) 37.5W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 100V 46A (Tc) 35W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 100V 50A (Tc) 36W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 100V 64A (Tc) 39W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 100V 66A (Tc) 38W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 100V 79A (Tc) 41W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 100V 83A (Tc) 41W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 1200V 127A (Tc) 455W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 1200V 127A (Tc) 455W (Tc) Through Hole PG-TO247-4-8 | |
| N-Channel 1200V 13A (Tc) 75W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 1200V 13A (Tc) 75W (Tc) Through Hole PG-TO247-4-1 | |
| N-Channel 1200V 13A (Tc) 83W (Tc) Surface Mount PG-TO263-7-12 | |
| N-Channel 1200V 18A (Tc) 107W (Tc) Surface Mount PG-TO263-7-12 | |
| N-Channel 1200V 19A (Tc) 94W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 1200V 19A (Tc) 94W (Tc) Through Hole PG-TO247-4-1 | |
| N-Channel 1200V 225A (Tc) 750W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 1200V 225A (Tc) 750W (Tc) Through Hole PG-TO247-4-8 | |
| N-Channel 1200V 26A (Tc) 115W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 1200V 26A (Tc) 115W (Tc) Through Hole PG-TO247-4-1 | |
| N-Channel 1200V 26A (Tc) 136W (Tc) Surface Mount PG-TO263-7-12 | |
| N-Channel 1200V 36A (Tc) 150W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 1200V 36A (Tc) 150W (Tc) Through Hole PG-TO247-4-1 | |
| N-Channel 1200V 36A (Tc) 181W (Tc) Surface Mount PG-TO263-7-12 | |
| N-Channel 1200V 4.7A (Tc) 60W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 1200V 4.7A (Tc) 60W (Tc) Through Hole PG-TO247-4-1 | |
| N-Channel 1200V 4.7A (Tc) 65W (Tc) Surface Mount PG-TO263-7-12 | |
| N-Channel 1200V 47A (Tc) 227W (Tc) Surface Mount PG-TO263-7-12 | |
| N-Channel 1200V 52A (Tc) 228W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 1200V 52A (Tc) 228W (Tc) Through Hole PG-TO247-4-1 | |
| N-Channel 1200V 55A (Tc) 227W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 1200V 55A (Tc) 227W (Tc) Through Hole PG-TO247-4-8 | |
| N-Channel 1200V 56A (Tc) 227W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 1200V 56A (Tc) 227W (Tc) Through Hole PG-TO247-4-1 | |
| N-Channel 1200V 56A (Tc) 300W (Tc) Surface Mount PG-TO263-7-12 | |
| N-Channel 1200V 98A (Tc) 375W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 1200V 98A (Tc) 375W (Tc) Through Hole PG-TO247-4-8 | |
| N-Channel 150V 37A (Tc) 40.5W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 150V 43A (Tc) 39W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 1700V 5.2A (Tc) 68W (Tc) Surface Mount PG-TO263-7-13 | |
| N-Channel 1700V 7.4A (Tc) 88W (Tc) Surface Mount PG-TO263-7-13 | |
| N-Channel 1700V 9.8A (Tc) 107W (Tc) Surface Mount PG-TO263-7-13 | |
| N-Channel 200V 26A (Tc) 38W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 40V 70A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 40V 89A (Tc) 38W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 500V 10A (Tc) 32W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 13A (Tc) 30.4W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 13A (Tc) 33W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 17A (Tc) 139W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 18.5A (Tc) 32W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 500V 23A (Tc) 34W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 4.1A (Tc) 26.4W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 500V 4.3A (Tc) 25.7W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 4.6A (Tc) 27.2W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 500V 5.4A (Tc) 28W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 500V 5A (Tc) 26.4W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 500V 6.1A (Tc) 27.2W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 500V 6.3A (Tc) 29.2W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 500V 7.1A (Tc) 66W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 7.5A (Tc) 30.4W (Tc) Through Hole PG-TO220-3-FP | |
| N-Channel 500V 7.6A (Tc) 28W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 500V 9.9A (Tc) 29.2W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 500V 9A (Tc) 83W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 550V 12A (Tc) 104W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 60V 43A (Tc) 33W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 60V 45A (Tc) 33W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 60V 56A (Tc) 33W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 60V 60A (Tc) 38W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 60V 69A (Tc) 36W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 60V 72A (Tc) 36W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 60V 84A (Tc) 38W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 60V 84A (Tc) 41W (Tc) Through Hole PG-TO220-3-31 | |
| N-Channel 60V 87A (Tc) 38W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 650V 24A (Tc) 104W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 650V 26A (Tc) 104W (Tc) Through Hole PG-TO247-4-3 | |
| N-Channel 650V 35A (Tc) 133W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 650V 35A (Tc) 133W (Tc) Through Hole PG-TO247-4-3 | |
| N-Channel 650V 46A (Tc) 176W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 650V 50A (Tc) 176W (Tc) Through Hole PG-TO247-4-3 | |
| N-Channel 650V 53A (Tc) 197W (Tc) Through Hole PG-TO247-4-3 | |
| N-Channel 650V 58A (Tc) 197W (Tc) Through Hole PG-TO247-3-41 | |
| N-Channel 80V 40A (Tc) 35W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 80V 60A (Tc) 39W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 80V 64A (Tc) 38W (Tc) Through Hole PG-TO220 Full Pack | |
| N-Channel 80V 75A (Tc) 39W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 80V 75A (Tc) 41W (Tc) Through Hole PG-TO220-FP | |
| N-Channel 80V 89A (Tc) 42W (Tc) Through Hole PG-TO220-FP | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA, 500mA 250MHz 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA, 500mA 250MHz, 200MHz 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 250MHz 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 285mW Surface Mount SC-74R | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 15V 600mA 300mW Surface Mount SC-74R | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 20V 600mA 150MHz 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SMT6 | |
| Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-457 | |
| Pre-Biased Bipolar Transistor (BJT) | |
| SIC DISCRETE | |
| SIC MOSFET, 750V, G2, 11 M | |
| SIC MOSFET, 750V, G2, 16 M | |
| SIC MOSFET, 750V, G2, 20 M | |
| SIC-MOS | |
| SICFET 2N-CH 1200V 121A HDSOP16 | |
| SICFET 2N-CH 1200V 45A HDSOP16 | |
| SICFET 2N-CH 1200V 57A HDSOP16 | |
| SICFET 2N-CH 1200V 83A HDSOP16 | |
| SICFET N-CH 1200V 107A TO263 | |
| SICFET N-CH 1200V 118A 22PWRBSOP | |
| SICFET N-CH 1200V 129A TO247 | |
| SICFET N-CH 1200V 14.9A TO263 | |
| SICFET N-CH 1200V 144A TO263 | |
| SICFET N-CH 1200V 189A TO263 | |
| SICFET N-CH 1200V 195A 22PWRBSOP | |
| SICFET N-CH 1200V 21.2A TO263 | |
| SICFET N-CH 1200V 257A 22PWRBSOP | |
| SICFET N-CH 1200V 28A TO247 | |
| SICFET N-CH 1200V 29A TO263 | |
| SICFET N-CH 1200V 31A 22PWRBSOP | |
| SICFET N-CH 1200V 342A 22PWRBSOP | |
| SICFET N-CH 1200V 38A TO247 | |
| SICFET N-CH 1200V 403A 22PWRBSOP | |
| SICFET N-CH 1200V 41A TO263 | |
| SICFET N-CH 1200V 43A 22PWRBSOP | |
| SICFET N-CH 1200V 48A TO247 | |
| SICFET N-CH 1200V 52A TO263 | |
| SICFET N-CH 1200V 55A TO247 | |
| SICFET N-CH 1200V 56A 22PWRBSOP | |
| SICFET N-CH 1200V 58A TO263 | |
| SICFET N-CH 1200V 64A 22PWRBSOP | |
| SICFET N-CH 1200V 69A TO247 | |
| SICFET N-CH 1200V 75A TO263 | |
| SICFET N-CH 1200V 8.1A TO263 | |
| SICFET N-CH 1200V 80A TO247 | |
| SICFET N-CH 1200V 82A 22PWRBSOP | |
| SICFET N-CH 1200V 87A TO263 | |
| SICFET N-CH 1200V 97A TO247 | |
| SICFET N-CH 440V 111A PG-HSOF-8 | |
| SICFET N-CH 440V 144A PG-HSOF-8 | |
| SICFET N-CH 440V 68A PG-HSOF-8 | |
| SICFET N-CH 650V 107A HDSOP-16 | |
| SICFET N-CH 650V 142A HDSOP-16 | |
| SICFET N-CH 650V 210A PG-TO247-4 | |
| SICFET N-CH 650V 238A TO263-7 | |
| SICFET N-CH 650V 33.7A HSOF-8 | |
| SICFET N-CH 650V 40A HDSOP-16 | |
| SICFET N-CH 650V 47A HDSOP-16 | |
| SICFET N-CH 650V 48.1A PG-HSOF | |
| SICFET N-CH 650V 57A HDSOP-16 | |
| SILICON CARBIDE MOSFET PG-TO263- | |
| SILICON CARBIDE MOSFET | |
| TRANS PREBIAS 2NPN 20V SMT6 | |
| TRANS PREBIAS 2NPN 50V SOT-23-6L | |
| TRANSISTORS,SOT23-6L |
| << Prev | Next >> |