Infineon Technologies AG Single FETs, MOSFETs IRF60B217

Description
N-Channel 60V 60A (Tc) 83W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 83W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF60B217-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF60B217-ND
Single FETs, MOSFETs IRF60B217-ND
N-Channel 60V 60A (Tc) 83W (Tc) Through Hole TO-220AB

N-Channel 60V 60A (Tc) 83W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
60V 60A MOSFET Transistor
278-IRF60B217
60V 60A MOSFET Transistor 278-IRF60B217
MOSFET N-CH 60V 60A TO220AB Product overview: IRF60B217 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF60B217 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 60A TO220AB Product overview: IRF60B217 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF60B217 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2579294 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579294
MOSFETs 2579294
Infineon MOSFET IRF60B217

Infineon MOSFET IRF60B217

Supplier's Site
MOSFETs - 2579293 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579293
MOSFETs 2579293
Infineon MOSFET IRF60B217

Infineon MOSFET IRF60B217

Supplier's Site
MOSFETs - 2579294P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579294P
MOSFETs 2579294P
Infineon MOSFET IRF60B217

Infineon MOSFET IRF60B217

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324706-IRF60B217 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324706-IRF60B217
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324706-IRF60B217
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1324706-IRF60B217 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 3.7V @ 50µA Power Dissipation (Max): 83W (Tc) Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2230 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Other Part Number: 2156-IRF60B217 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: RoHS non-compliant

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1324706-IRF60B217
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 36A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 50µA
Power Dissipation (Max): 83W (Tc)
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2230 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Other Part Number: 2156-IRF60B217
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: RoHS non-compliant

Buy Now
Transistor - 108080268 - Radwell International
Willingboro, NJ, United States
Transistor
108080268
Transistor 108080268
MOSFET, N-CH, 60V, 60A, TO-220AB, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:60A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.0073OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3.7V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 60V, 60A, TO-220AB, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:60A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.0073OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:3.7V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF60B217 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF60B217
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF60B217
MOSFET N-CH 60V 60A TO220AB

MOSFET N-CH 60V 60A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, 60A, 9.0 mOhm 44 nC Qg

MOSFET 60V, 60A, 9.0 mOhm 44 nC Qg

Buy Now Datasheet
Mosfet, N-Ch, 60V, 60A, To-220Ab; Transistor Polarity Infineon - 12AC9751 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 60A, To-220Ab; Transistor Polarity Infineon
12AC9751
Mosfet, N-Ch, 60V, 60A, To-220Ab; Transistor Polarity Infineon 12AC9751
MOSFET, N-CH, 60V, 60A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 60A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF60B217 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF60B217
Single FETs, MOSFETs IRF60B217
MOSFET N-CH 60V 60A TO220AB

MOSFET N-CH 60V 60A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF60B217-ND 278-IRF60B217 2579294 1324706-IRF60B217 108080268 IRF60B217 IRF60B217 12AC9751 IRF60B217
Product Name Single FETs, MOSFETs 60V 60A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 60A, To-220Ab; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; TO-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.1500 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
75V 75A MOSFET Transistor - 278-AUIRF2907Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
5 suppliers