Infineon Technologies AG N-Channel 75V 130A MOSFET Transistor IRF1407PBF

Description
N-Channel MOSFET, 75V, 130A, 7.8mΩ, TO-220AB Product overview: IRF1407PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1407PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 75V, 130A, 7.8mΩ, TO-220AB Product overview: IRF1407PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1407PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 75V 130A MOSFET Transistor
278-IRF1407PBF
N-Channel 75V 130A MOSFET Transistor 278-IRF1407PBF
N-Channel MOSFET, 75V, 130A, 7.8mΩ, TO-220AB Product overview: IRF1407PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1407PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 75V, 130A, 7.8mΩ, TO-220AB Product overview: IRF1407PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1407PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1407PBF - 017417-IRF1407PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1407PBF
017417-IRF1407PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1407PBF 017417-IRF1407PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017417-IRF1407PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 5600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 78A, 10V Alternative Parts (Cross-Reference): STP140NF75; IPP100N08S207XK; IPP100N08S2-07; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017417-IRF1407PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 5600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 78A, 10V
Alternative Parts (Cross-Reference): STP140NF75; IPP100N08S207XK; IPP100N08S2-07;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF1407PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1407PBF-ND
Single FETs, MOSFETs IRF1407PBF-ND
N-Channel 75V 130A (Tc) 330W (Tc) Through Hole TO-220AB

N-Channel 75V 130A (Tc) 330W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Single FETs, MOSFETs - IRF1407PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1407PBF
Single FETs, MOSFETs IRF1407PBF
MOSFET N-CH 75V 130A TO220AB

MOSFET N-CH 75V 130A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF1407PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF1407PBF
75V 130A 330W 7.8mΩ@10V,78A 4V@250uA N Channel TO-220AB MOSFETs ROHS

75V 130A 330W 7.8mΩ@10V,78A 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 130A 7.8mOhm 160nC

MOSFET MOSFT 75V 130A 7.8mOhm 160nC

Buy Now Datasheet
N Channel Mosfet, 75V, 130A, To-220Ab; Channel Type Infineon - 63J7199 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 130A, To-220Ab; Channel Type Infineon
63J7199
N Channel Mosfet, 75V, 130A, To-220Ab; Channel Type Infineon 63J7199
N CHANNEL MOSFET, 75V, 130A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:130A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 130A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:130A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0078Ohm;ID 130A;TO-220AB;PD 330W;VGS +/-20 - 70016943 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0078Ohm;ID 130A;TO-220AB;PD 330W;VGS +/-20
70016943
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0078Ohm;ID 130A;TO-220AB;PD 330W;VGS +/-20 70016943
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0078Ohm;ID 130A;TO-220AB;PD 330W;VGS +/-20

MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0078Ohm;ID 130A;TO-220AB;PD 330W;VGS +/-20

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1407PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1407PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1407PBF
MOSFET N-CH 75V 130A TO220AB

MOSFET N-CH 75V 130A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF1407PBF 017417-IRF1407PBF IRF1407PBF-ND IRF1407PBF IRF1407PBF IRF1407PBF 63J7199 70016943 IRF1407PBF
Product Name N-Channel 75V 130A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1407PBF Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET N Channel Mosfet, 75V, 130A, To-220Ab; Channel Type Infineon MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 0.0078Ohm;ID 130A;TO-220AB;PD 330W;VGS +/-20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 330000 milliwatts 330000 milliwatts 330000 milliwatts 330000 milliwatts 330000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 75 volts 75 volts 75 volts 75 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
650V IGBT Transistor - 279-AIGW50N65F5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 270 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers