Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF510PBF-BE3

Description
N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF510PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF510PBF-BE3-ND
Single FETs, MOSFETs 742-IRF510PBF-BE3-ND
N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB

N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay - 06AJ9154 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay
06AJ9154
Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay 06AJ9154
MOSFET, N-CH, 100V, 5.6A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 5.6A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF510PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF510PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF510PBF-BE3
MOSFET N-CH 100V 5.6A TO220AB

MOSFET N-CH 100V 5.6A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRF510PBF-BE3-ND 06AJ9154 IRF510PBF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ34N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers