N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: Vishay
Win Source Part Number: 117840-IRF530STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
N-Channel MOSFET, 100V, 14A, 160mR, TO-263 Product overview: IRF530STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF530STRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 14A TO263
(PRICE/TR) N CHANNEL MOSFET, 100V, 14A SMD-220, FULL REEL, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:14A, DRAIN SOURCE VOLTAGE VDS:100V, ON RESISTANCE RDS(ON):0.16OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 100V HEXFET MOSFET D2-PA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-IRF530STRRPBFCT-ND | 117840-IRF530STRRPBF | 2088-IRF530STRRPBF | IRF530STRRPBF | 16357149 | IRF530STRRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF530STRRPBF | N-Channel 100V 14A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; TO-263 (D2Pak) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |||
| V(BR)DSS | 100 volts |