Infineon Technologies AG Single FETs, MOSFETs IRF5210PBF

Description
P-Channel 100V 40A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 100V 40A (Tc) 200W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF5210PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF5210PBF-ND
Single FETs, MOSFETs IRF5210PBF-ND
P-Channel 100V 40A (Tc) 200W (Tc) Through Hole TO-220AB

P-Channel 100V 40A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210PBF - 091067-IRF5210PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210PBF
091067-IRF5210PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210PBF 091067-IRF5210PBF
Manufacturer: Infineon Technologies Win Source Part Number: 091067-IRF5210PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRF5210 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 2700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): IXTT50P10; Introduction Date: January 30, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 091067-IRF5210PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRF5210
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 2700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): IXTT50P10;
Introduction Date: January 30, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - IRF5210PBF - Rochester Electronics
Newburyport, MA, United States
IRF5210 - Automotive HEXFET P-Channel Power MOSFET

IRF5210 - Automotive HEXFET P-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
100V 40A MOSFET Transistor
278-IRF5210PBF
100V 40A MOSFET Transistor 278-IRF5210PBF
MOSFET P-CH 100V 40A TO220AB Product overview: IRF5210PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5210PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 40A TO220AB Product overview: IRF5210PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5210PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -100V -40A 60mOhm 120nC

MOSFET MOSFT PCh -100V -40A 60mOhm 120nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF5210PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF5210PBF
100V 40A 60mΩ@10V,24A 200W 4V@250uA P Channel TO-220AB MOSFETs ROHS

100V 40A 60mΩ@10V,24A 200W 4V@250uA P Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 66776898 - Radwell International
Willingboro, NJ, United States
Transistor
66776898
Transistor 66776898
P CHANNEL MOSFET, -100V, 40 AMP, TO-220AB, ON RESISTANCE RDS(ON):0.06OHM, TRANSISTOR MOUNTING: THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -100V, 40 AMP, TO-220AB, ON RESISTANCE RDS(ON):0.06OHM, TRANSISTOR MOUNTING: THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5210PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5210PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5210PBF
MOSFET P-CH 100V 40A TO220AB

MOSFET P-CH 100V 40A TO220AB

Supplier's Site
P Channel Mosfet, -100V, 40A, To-220Ab; Channel Type Infineon - 63J7311 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 40A, To-220Ab; Channel Type Infineon
63J7311
P Channel Mosfet, -100V, 40A, To-220Ab; Channel Type Infineon 63J7311
P CHANNEL MOSFET, -100V, 40A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 40A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-220AB;PD 200W;VGS +/-20 - 70016961 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-220AB;PD 200W;VGS +/-20
70016961
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-220AB;PD 200W;VGS +/-20 70016961
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-220AB;PD 200W;VGS +/-20

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-220AB;PD 200W;VGS +/-20

Supplier's Site
Single FETs, MOSFETs - IRF5210PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF5210PBF
Single FETs, MOSFETs IRF5210PBF
MOSFET P-CH 100V 40A TO220AB

MOSFET P-CH 100V 40A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF5210PBF-ND 091067-IRF5210PBF IRF5210PBF 278-IRF5210PBF IRF5210PBF IRF5210PBF 66776898 IRF5210PBF 63J7311 70016961 IRF5210PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5210PBF 100V 40A MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -100V, 40A, To-220Ab; Channel Type Infineon MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.06Ohm;ID -40A;TO-220AB;PD 200W;VGS +/-20 Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO22 Tube TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220 TO-220; TO-220-3
V(BR)DSS 100 volts 100 volts 100 volts -100 volts 100 volts
PD 200000 milliwatts 200 milliwatts 200000 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data