Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610PBF IRF610PBF

Description
Manufacturer: Vishay Win Source Part Number: 017443-IRF610PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): FQP5N20L; STP4N20; VN1220N5; IRF610PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017443-IRF610PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): FQP5N20L; STP4N20; VN1220N5; IRF610PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610PBF - 017443-IRF610PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610PBF
017443-IRF610PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610PBF 017443-IRF610PBF
Manufacturer: Vishay Win Source Part Number: 017443-IRF610PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): FQP5N20L; STP4N20; VN1220N5; IRF610PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 017443-IRF610PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): FQP5N20L; STP4N20; VN1220N5; IRF610PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 3.3A MOSFET Transistor
278-IRF610PBF
N-Channel 200V 3.3A MOSFET Transistor 278-IRF610PBF
N-Channel MOSFET, 200V, 3.3A, 1.5R, TO-220AB Product overview: IRF610PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 3.3A, 1.5R, TO-220AB Product overview: IRF610PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF610PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5430046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430046
MOSFETs 5430046
MOSFET N-Channel 200V 3.3A TO220AB

MOSFET N-Channel 200V 3.3A TO220AB

Supplier's Site
MOSFETs - 1780853 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780853
MOSFETs 1780853
MOSFET N-Channel 200V 3.3A TO220AB

MOSFET N-Channel 200V 3.3A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF610PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF610PBF-ND
Single FETs, MOSFETs IRF610PBF-ND
N-Channel 200V 3.3A (Tc) 36W (Tc) Through Hole TO-220AB

N-Channel 200V 3.3A (Tc) 36W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 3.3A;TO-220AB;PD 36W;VGS +/-20V - 70078852 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 3.3A;TO-220AB;PD 36W;VGS +/-20V
70078852
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 3.3A;TO-220AB;PD 36W;VGS +/-20V 70078852
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 3.3A;TO-220AB;PD 36W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 3.3A;TO-220AB;PD 36W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRF610PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF610PBF
Single FETs, MOSFETs IRF610PBF
MOSFET N-CH 200V 3.3A TO220AB

MOSFET N-CH 200V 3.3A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 3.3 A, 200 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Vishay - 38K2811 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 3.3 A, 200 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Vishay
38K2811
Mosfet Transistor, N Channel, 3.3 A, 200 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Vishay 38K2811
MOSFET Transistor, N Channel, 3.3 A, 200 V, 1.5 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 3.3 A, 200 V, 1.5 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF610PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF610PBF
200V 3.3A 1.5Ω@10V,2A 36W 4V@250uA N Channel TO-220AB MOSFETs ROHS

200V 3.3A 1.5Ω@10V,2A 36W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF610PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF610PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF610PBF
MOSFET N-CH 200V 3.3A TO220AB

MOSFET N-CH 200V 3.3A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017443-IRF610PBF 278-IRF610PBF 5430046 IRF610PBF-ND 70078852 IRF610PBF IRF610PBF 38K2811 IRF610PBF IRF610PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF610PBF N-Channel 200V 3.3A MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 3.3A;TO-220AB;PD 36W;VGS +/-20V Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 3.3 A, 200 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Vishay Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
PD 36000 milliwatts 36000 milliwatts 36000 milliwatts 36000 milliwatts 36000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3 TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data