P-Channel 150V 700mA (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 150V 700MA 8SO Product overview: IRF6217TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6217TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017448-IRF6217TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 420mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET P-CH 150V 700MA 8SO
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.7A I(D), 150V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.7A I(D), 150V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:700mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:20V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET MOSFT PCh -150V -0.7A 2400mOhm 6nC
MOSFET P-CH 150V 700MA 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF6217TRPBFTR-ND | 278-IRF6217TRPBF | 017448-IRF6217TRPBF | IRF6217TRPBF | 66777002 | 73R1191 | IRF6217TRPBF | IRF6217TRPBF |
| Product Name | Single FETs, MOSFETs | 150V 700MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6217TRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Mosfet Transistor; Channel Type Infineon | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |