Infineon Technologies AG FET, MOSFET Arrays IRF5850

Description
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 960mW Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 960mW Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF5850-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF5850-ND
FET, MOSFET Arrays IRF5850-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.2A 960mW Surface Mount 6-TSOP

Mosfet Array 2 P-Channel (Dual) 20V 2.2A 960mW Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5850 - 115193-IRF5850 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5850
115193-IRF5850
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5850 115193-IRF5850
Manufacturer: Infineon Technologies Win Source Part Number: 115193-IRF5850 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSOP Maximum Power Dissipation: 960mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 5.4nC @ 4.5V Max Input Capacitance: 320pF @ 15V Maximum Rds On at Id,Vgs: 135 mOhm @ 2.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Quantity per package: 100

Manufacturer: Infineon Technologies
Win Source Part Number: 115193-IRF5850
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-TSOP
Maximum Power Dissipation: 960mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 5.4nC @ 4.5V
Max Input Capacitance: 320pF @ 15V
Maximum Rds On at Id,Vgs: 135 mOhm @ 2.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
20V 2.2A MOSFET Transistor
289-IRF5850
20V 2.2A MOSFET Transistor 289-IRF5850
MOSFET 2P-CH 20V 2.2A 6TSOP Product overview: IRF5850 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF5850 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 2.2A 6TSOP Product overview: IRF5850 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF5850 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF5850 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF5850
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF5850
MOSFET 2P-CH 20V 2.2A 6TSOP

MOSFET 2P-CH 20V 2.2A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF5850-ND 115193-IRF5850 289-IRF5850 IRF5850
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF5850 20V 2.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers