N-Channel MOSFET, 30V, 90A, 9mR RdsOn, TO-220AB Product overview: IRF3709PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709PBF can be used for catalog matching and distributor lookup.
N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 069277-IRF3709PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 41nC @ 5V
Max Input Capacitance: 2672pF @ 16V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Industrial
MOSFET 30V 1 N-CH HEXFET 9mOhms 27nC
MOSFET N-CH 30V 90A TO220AB
MOSFET N-CH 30V 90A TO-220AB
MOSFET Transistor, N Channel, 90 A, 30 V, 9 mohm, 10 V, 3 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF3709PBF | IRF3709PBF-ND | 069277-IRF3709PBF | IRF3709PBF | IRF3709PBF | 376-IRF3709PBF | 38K2786 |
| Product Name | N-Channel 30V 90A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709PBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 90A TO-220AB | Mosfet Transistor, N Channel, 90 A, 30 V, 9 Mohm, 10 V, 3 V Rohs Compliant Infineon |
| PD | 3100 milliwatts | 3100 to 120000 milliwatts | 120000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | |||
| V(BR)DSS | 30 volts | 30 volts |