Manufacturer: Infineon Technologies
Win Source Part Number: 1046454-IRF3706PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 77A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 2410pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
N-Channel 20V 77A (Tc) 88W (Tc) Through Hole TO-220AB
MOSFET N-CH 20V 77A TO220AB Product overview: IRF3706PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3706PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 77A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1046454-IRF3706PBF | IRF3706PBF-ND | 278-IRF3706PBF | IRF3706PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3706PBF | Single FETs, MOSFETs | 20V 77A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 88000 milliwatts | 88000 milliwatts |