onsemi 100V 28A TO-220 MOSFET Transistor IRF540A

Description
100V 28A N-CH MOSFET TO-220 52mR RdsOn Product overview: IRF540A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 28A N-CH MOSFET TO-220 52mR RdsOn Product overview: IRF540A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 28A TO-220 MOSFET Transistor
278-IRF540A
100V 28A TO-220 MOSFET Transistor 278-IRF540A
100V 28A N-CH MOSFET TO-220 52mR RdsOn Product overview: IRF540A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540A can be used for catalog matching and distributor lookup.

100V 28A N-CH MOSFET TO-220 52mR RdsOn Product overview: IRF540A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 28A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 28A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540A - 1046515-IRF540A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540A
1046515-IRF540A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540A 1046515-IRF540A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1046515-IRF540A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Rds On at Id,Vgs: 52 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1046515-IRF540A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1710pF @ 25V
Maximum Rds On at Id,Vgs: 52 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Single FETs, MOSFETs - IRF540A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540A-ND
Single FETs, MOSFETs IRF540A-ND
N-Channel 100V 28A (Tc) 107W (Tc) Through Hole TO-220-3

N-Channel 100V 28A (Tc) 107W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540A
MOSFET N-CH 100V 28A TO220-3

MOSFET N-CH 100V 28A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF540A 1046515-IRF540A IRF540A-ND IRF540A
Product Name 100V 28A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 107000 milliwatts 107000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data