Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3007STRLPBF IRF3007STRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046437-IRF3007STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.6 mOhm @ 48A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046437-IRF3007STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.6 mOhm @ 48A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3007STRLPBF - 1046437-IRF3007STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3007STRLPBF
1046437-IRF3007STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3007STRLPBF 1046437-IRF3007STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046437-IRF3007STRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.6 mOhm @ 48A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046437-IRF3007STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 3270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.6 mOhm @ 48A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 62A MOSFET Transistor
278-IRF3007STRLPBF
75V 62A MOSFET Transistor 278-IRF3007STRLPBF
MOSFET N CH 75V 62A D2PAK Product overview: IRF3007STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3007STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N CH 75V 62A D2PAK Product overview: IRF3007STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3007STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2207470 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207470
MOSFETs 2207470
Infineon MOSFET IRF3007STRLPBF

Infineon MOSFET IRF3007STRLPBF

Supplier's Site
MOSFETs - 2207469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207469
MOSFETs 2207469
Infineon MOSFET IRF3007STRLPBF

Infineon MOSFET IRF3007STRLPBF

Supplier's Site
MOSFETs - 2207470P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207470P
MOSFETs 2207470P
Infineon MOSFET IRF3007STRLPBF

Infineon MOSFET IRF3007STRLPBF

Supplier's Site
Single FETs, MOSFETs - 448-IRF3007STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF3007STRLPBFCT-ND
Single FETs, MOSFETs 448-IRF3007STRLPBFCT-ND
MOSFET N CH 75V 62A D2PAK

MOSFET N CH 75V 62A D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRF3007STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF3007STRLPBFTR-ND
Single FETs, MOSFETs 448-IRF3007STRLPBFTR-ND
N-Channel 75V 62A (Tc) 120W (Tc) Surface Mount D2PAK

N-Channel 75V 62A (Tc) 120W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRF3007STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF3007STRLPBFDKR-ND
Single FETs, MOSFETs 448-IRF3007STRLPBFDKR-ND
MOSFET N CH 75V 62A D2PAK

MOSFET N CH 75V 62A D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET 75V D2PAK

MOSFET MOSFET 75V D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3007STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3007STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3007STRLPBF
MOSFET N CH 75V 62A D2PAK

MOSFET N CH 75V 62A D2PAK

Supplier's Site
MOSFET N CH 75V 62A D2PAK - 376-IRF3007STRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 75V 62A D2PAK
376-IRF3007STRLPBF
MOSFET N CH 75V 62A D2PAK 376-IRF3007STRLPBF
MOSFET N CH 75V 62A D2PAK

MOSFET N CH 75V 62A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF3007STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF3007STRLPBF
Single FETs, MOSFETs IRF3007STRLPBF
MOSFET N CH 75V 62A D2PAK

MOSFET N CH 75V 62A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046437-IRF3007STRLPBF 278-IRF3007STRLPBF 2207470 448-IRF3007STRLPBFCT-ND IRF3007STRLPBF IRF3007STRLPBF 376-IRF3007STRLPBF IRF3007STRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3007STRLPBF 75V 62A MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N CH 75V 62A D2PAK Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 75 volts 75 volts 75 volts 75 volts
PD 120000 milliwatts 120 milliwatts 120000 milliwatts 120000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Surface Mount TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details