Infineon Technologies AG FETs - Single - IRF1607 IRF1607

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186917-IRF1607 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 380W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 142A Rds On (Maximum) at Id, Vgs: 7.5mOhm at 85A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 320nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 7750pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186917-IRF1607 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 380W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 142A Rds On (Maximum) at Id, Vgs: 7.5mOhm at 85A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 320nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 7750pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF1607 - 1186917-IRF1607 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF1607
1186917-IRF1607
FETs - Single - IRF1607 1186917-IRF1607
Manufacturer: Infineon Technologies Win Source Part Number: 1186917-IRF1607 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 380W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 142A Rds On (Maximum) at Id, Vgs: 7.5mOhm at 85A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 320nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 7750pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186917-IRF1607
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 380W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 75V
Id - Continuous Drain Current: 142A
Rds On (Maximum) at Id, Vgs: 7.5mOhm at 85A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 320nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7750pF at 25V

Buy Now
Singapore, Singapore
75V 142A MOSFET Transistor
278-IRF1607
75V 142A MOSFET Transistor 278-IRF1607
MOSFET N-CH 75V 142A TO220AB Product overview: IRF1607 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 142A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 142A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1607 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 142A TO220AB Product overview: IRF1607 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 142A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 142A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF1607-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1607-ND
Single FETs, MOSFETs IRF1607-ND
N-Channel 75V 142A (Tc) 380W (Tc) Through Hole TO-220AB

N-Channel 75V 142A (Tc) 380W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1607
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1607
MOSFET N-CH 75V 142A TO220AB

MOSFET N-CH 75V 142A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1186917-IRF1607 278-IRF1607 IRF1607-ND IRF1607
Product Name FETs - Single - IRF1607 75V 142A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 75 volts
QG 320 nC
PD 380000 milliwatts 380000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
Small Signal/Small Power MOSFET - BSL202SN - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0360 ohms
View Details
Power MOSFETs - SuperFAP-G FD Model: 2SK3929-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.8000 ohms
IDSS 11000 milliamps
View Details